EN
  • EN
  • DE

TPS2830PWPRG4

Part No TPS2830PWPRG4
Manufacturer Texas Instruments
Catalog PMIC - Gate Drivers
Description IC NONINV SYN FET DRVR 14-HTSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Driven Configuration High-Side
Channel Type Synchronous
Number of Drivers 2
Gate Type N-Channel MOSFET
Supply Voltage - Operating 4.5 V to 15 V
Current - Peak Output (Source, Sink) 2.7A, 2.4A
Input Type Non-Inverting
High Side Voltage - Max (Bootstrap) 28V
Rise and Fall Time 50ns, 50ns
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 14-HTSSOP
Win Source Part Number 055521-TPS2830PWPRG4
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS2830PWPRG4 CAD Model

Description

Product Overview: TPS2830PWPRG4 by Texas Instruments

The TPS2830PWPRG4 is a high-performance MOSFET driver from Texas Instruments, designed to deliver robust and efficient power management solutions for a diverse range of applications. This driver is particularly suitable for driving power MOSFETs and is a critical component in systems requiring high-speed switching and reliable performance.

Key Features

  • High-Current Drive Capability: The TPS2830PWPRG4 can provide a peak output current of up to 2A, ensuring that connected MOSFETs switch on and off rapidly, improving the overall efficiency of the power circuit.
  • Dual Outputs: It features dual outputs that can be configured either for independent high-side and low-side control or for synchronous operation, offering flexibility in designing various types of power converters.
  • Wide Supply Voltage Range: The device operates over a supply voltage range of 4.5V to 15V, accommodating a variety of power systems and ensuring compatibility with different logic levels.
  • Fast Propagation Delays: With propagation delays typically under 15ns, the TPS2830PWPRG4 minimizes transition times, reducing power loss during switching events.
  • Robust Design: The driver includes under-voltage lockout (UVLO) protection, which prevents operation when the supply voltage is too low, thereby safeguarding the MOSFETs and the driver itself.
  • Industry-Standard Package: Encased in a TSSOP-8 (thin shrink small outline package) with PowerPAD™, the TPS2830PWPRG4 ensures efficient thermal performance and a compact footprint on printed circuit boards.

Applications

The versatility of the TPS2830PWPRG4 makes it an ideal choice for a wide array of applications, including:

  • DC/DC converters
  • Motor control circuits
  • Power supplies for CPUs and GPUs
  • Synchronous rectifiers
  • Class D audio amplifiers

Engineers and designers can rely on the TPS2830PWPRG4 for its high-speed performance and Texas Instruments' commitment to quality. Whether you're developing power management systems for consumer electronics, industrial equipment, or automotive applications, the TPS2830PWPRG4 offers the efficiency, reliability, and flexibility needed to meet the demands of modern electronic designs.

You May Also Be Interested in

Texas Instruments
IC GATE DRVR LOW-SIDE SOT23-6
Need more? Email Us
Infineon Technologies
1EDI60N12AF Infineon Technologies Gate Drivers 1200V Isolated 1-CH, 9.4A, SEP Output datasheet, inventory, & pricing.
Lowest to $1.1933
Awinic
Full-Bridge FCQFN-20L(2x3) Motor Drivers, Controllers RoHS
Lowest to $0.8732
Microchip Technology
IC GATE DRVR LOW-SIDE 16SOIC
Lowest to $12.1018
Microchip Technology
IC GATE DRVR LOW-SIDE 8MSOP
Need more? Email Us
Microchip Technology
IC GATE DRVR LOW-SIDE 8MSOP
Need more? Email Us
Microchip Technology
IC GATE DRVR LOW-SIDE 8DIP
Need more? Email Us
Maxim Integrated
IC GATE DRVR LOW-SIDE 8DIP
Need more? Email Us
Texas Instruments
IC GATE DRVR HALF-BRIDGE 8SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess