EN
  • EN
  • DE

TPS2829DBVT

Part No TPS2829DBVT
Manufacturer Texas Instruments
Catalog PMIC - Gate Drivers
Description IC HS MOSFET DRIVER SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Driven Configuration Low-Side
Channel Type Single
Number of Drivers 1
Gate Type N-Channel MOSFET
Supply Voltage - Operating 4 V to 14 V
Logic Voltage - VIL, VIH 1V, 4V
Current - Peak Output (Source, Sink) 2A, 2A
Input Type Non-Inverting
Rise and Fall Time 14ns, 14ns
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 1111580-TPS2829DBVT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS2829DBVT CAD Model

Description

Overview of Texas Instruments TPS2829DBVT

The Texas Instruments TPS2829DBVT is a high-speed, single-channel MOSFET driver designed to drive a power MOSFET in switching applications. With its fast rise and fall times, the TPS2829DBVT is particularly well-suited for high-frequency power conversion systems, offering efficient operation and improved power density.

Key Features

  • High-Speed Operation: The device features fast rise and fall times, typically 6ns and 7ns respectively, enabling quick switching of the connected MOSFET and reducing switching losses.
  • High Peak Output Current: Capable of delivering a peak output current of up to 2A, the TPS2829DBVT can drive large capacitive loads, ensuring robust operation even in demanding applications.
  • Wide Supply Voltage Range: Operating from a supply voltage range of 4.5V to 18V, the driver is versatile and can be used in a variety of power systems.
  • Low Shutdown Current: The shutdown current is typically less than 1µA, which helps to minimize power consumption when the driver is not in active use.
  • Dual Input Logic: The driver accepts both inverting and non-inverting input signals, providing design flexibility and ease of integration into existing circuits.

Applications

The TPS2829DBVT is ideal for a range of applications, including:

  • DC/DC Converters
  • Motor Control Circuits
  • Power Supplies
  • Class-D Amplifiers
  • LED Lighting

Package and Quality

Encased in a compact SOT-23-5 package, the TPS2829DBVT occupies minimal board space, making it an excellent choice for space-constrained applications. Texas Instruments is known for its commitment to quality, and this driver is no exception, ensuring reliable performance and longevity.

Conclusion

With its high-speed operation, robust output drive capability, and flexible power supply requirements, the Texas Instruments TPS2829DBVT MOSFET driver is a powerful component for modern electronic systems requiring efficient power management. Its small footprint and comprehensive feature set make it an attractive solution for designers looking to enhance the performance of their power conversion and motor control applications.

You May Also Be Interested in

Microchip Technology
IC GATE DRVR LOW-SIDE 8DIP
Need more? Email Us
Awinic
Full-Bridge FCQFN-20L(2x3) Motor Drivers, Controllers RoHS
Lowest to $0.8732
Microchip Technology
IC GATE DRVR LOW-SIDE 8DFN
Need more? Email Us
Infineon Technologies
ISO1H812G Infineon Technologies Gate Drivers DRIVER IC'S datasheet, inventory, & pricing.
Lowest to $6.9851
TF Semiconductor Solutions
10V~20V 4.5A 4.5A SOIC-8 Gate Drivers RoHS
Lowest to $0.8211
Maxim Integrated
IC GATE DRVR HALF-BRIDGE 12TQFN
Need more? Email Us
Microchip Technology
IC GATE DRVR LOW-SIDE 16SOIC
Lowest to $12.1018
IXYS
IC GATE DRVR LOW-SIDE TO263-5
Need more? Email Us
Microchip Technology
IC GATE DRVR LOW-SIDE 8DIP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8010 $52.0650
155+ $0.6572 $101.8660
240+ $0.6367 $152.8080
325+ $0.6162 $200.2650
420+ $0.5956 $250.1520
565+ $0.5340 $301.7100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess