EN
  • EN
  • DE

TPS272C45ARHFR

Part No TPS272C45ARHFR
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description 36-V, 45-M, 3-A, 2-CH, INDUSTRIA / Power Switch/Driver 1:1 N-Channel 5.8A 24-VQFN (5x4)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
Mfr Texas Instruments
Package Tape & Reel
Switch Type General Purpose
Number of Outputs 2
Output Configuration High Side
Output Type N-Channel
Interface On/Off
Voltage - Load 6V ~ 36V
Voltage - Supply (Vcc/Vdd) Not Required
Current - Output (Max) 5.8A
Rds On (Typ) 45mOhm
Input Type Non-Inverting
Features Load Discharge, Slew Rate Controlled
Fault Protection Current Limiting (Adjustable) , Over Temperature, Over Voltage, UVLO
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Supplier Device Package 24-VQFN (5x4)
Package / Case 24-VFQFN Exposed Pad
Base Product Number TPS272C45
Standard Package 3,000
RoHS Status Not applicable
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1339787-TPS272C45ARHFR
Ultra Librarian 3D Model Ultra Librarian TPS272C45ARHFR CAD Model

Description

The TPS272C45ARHFR is a state-of-the-art integrated circuit (IC) from Texas Instruments, designed for robust and efficient power management applications. This high-performance IC is tailored to meet the stringent requirements of industrial, automotive, and telecommunications sectors, where reliability and precision are paramount.

Key Features:

  • High-Voltage Capability: The TPS272C45ARHFR is capable of handling high input voltages, making it suitable for a wide range of supply voltages encountered in industrial and automotive environments.
  • Advanced Protection: It includes features such as overcurrent protection, thermal shutdown, and under-voltage lockout, ensuring the safety and longevity of both the IC and the system it is protecting.
  • Efficiency: Designed with energy efficiency in mind, this IC minimizes power loss and heat generation, contributing to the overall efficiency of the system.
  • Compact Footprint: The TPS272C45ARHFR comes in a compact, surface-mount package that is designed to save space on printed circuit boards (PCBs), enabling more compact and streamlined designs.
  • Quality and Reliability: Texas Instruments is renowned for its commitment to quality, and this product is no exception. It is built to deliver consistent performance over a wide temperature range and is rigorously tested to ensure reliability.

Applications:

  • Industrial automation and control systems
  • Automotive power distribution and safety systems
  • Telecommunication infrastructure
  • Power supplies and converters

The TPS272C45ARHFR is an essential component for designers who require a reliable power management solution. With its robust design and advanced features, it represents a smart choice for applications that cannot afford to compromise on performance or reliability. Texas Instruments provides comprehensive technical support and documentation, making the integration of TPS272C45ARHFR into your design project a smooth and straightforward process.

You May Also Be Interested in

Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1 8DIP
Need more? Email Us
ON Semiconductor
IC DISTR LOAD SWITCH 2CH 8DFN
Need more? Email Us
Maxim Integrated
IC PWR SWITCH P-CHAN 1:1 10UMAX
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Microchip Technology
PC CARD/CARDBUS POWER CONTRLR
Need more? Email Us
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Lowest to $0.6332
Maxim Integrated
SWITCH FOR TWO USB PORTS
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.6675 $53.3400
19+ $5.4708 $103.9452
29+ $5.2998 $153.6942
39+ $5.1289 $200.0271
51+ $4.9579 $252.8529
68+ $4.4450 $302.2600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,100 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess