EN
  • EN
  • DE

TPS259802ONRGER

Part No TPS259802ONRGER
Manufacturer Texas Instruments
Catalog PMIC - Hot Swap Controllers
Description 2.7-V TO 24-V, 8-A, 3-M SMART EF / Hot Swap Controller 1 Channel General Purpose 24-VQFN (4x4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Hot Swap Controllers
Mfr Texas Instruments
Package Tape & Reel
Type Hot Swap Controller
Number of Channels 1
Internal Switch(s) No
Applications General Purpose
Features Latched Fault, UVLO
Programmable Features Circuit Breaker, Current Limit, Fault Timeout, Latched Fault, OVP, Slew Rate, UVLO
Voltage - Supply 2.7V ~ 24V
Current - Output (Max) 8A
Temperature Range - Operating -40°C ~ 125°C
Current - Supply 800 µA
Mounting SMD (SMT)
Package / Case 24-VFQFN Exposed Pad
Supplier Device Package 24-VQFN (4x4)
Base Product Number TPS259802
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-TPS259802ONRGERDKR,296-TPS259802ONRGERCT,296-TPS259802ONRGERTR
Standard Package 3,000
Win Source Part Number 1100890-TPS259802ONRGER
Ultra Librarian 3D Model Ultra Librarian TPS259802ONRGER CAD Model

Description

Introducing the TPS259802ONRGER from Texas Instruments

The TPS259802ONRGER is a cutting-edge circuit protection device designed by the renowned Texas Instruments, tailored to provide an efficient and reliable power management solution for a variety of applications. This robust device is part of Texas Instruments' portfolio of eFuses, which are electronic fuses designed to provide overcurrent protection and ensure the safety and longevity of electronic systems.

Key Features

  • Integrated FET: The TPS259802ONRGER comes with an integrated FET that allows for a compact design and reduces the need for external components.
  • Adjustable Current Limit: Users can set the current limit threshold according to their specific requirements, providing flexibility and customization for different applications.
  • Overvoltage Protection: This device is equipped with overvoltage protection, safeguarding connected electronics from voltage spikes and transients.
  • Thermal Shutdown: The built-in thermal shutdown feature ensures that the device operates within a safe temperature range, preventing overheating and potential damage.
  • Under-Voltage Lockout (UVLO): The UVLO feature ensures that the device operates only when the supply voltage is within an acceptable range, providing additional protection against low voltage conditions.
  • Fast Response Time: The TPS259802ONRGER is designed to react quickly to fault conditions, providing rapid protection when it's needed most.

Applications

The versatility of the TPS259802ONRGER makes it suitable for a wide array of applications, including but not limited to:

  • Consumer Electronics
  • Industrial Systems
  • Telecommunication Infrastructure
  • Enterprise Computing
  • Power Supplies and Adapters

Reliability and Performance

With Texas Instruments' reputation for quality, the TPS259802ONRGER is manufactured to the highest standards. It ensures reliable performance in the most demanding situations, offering a blend of protection features that make it an essential component for power management solutions. Whether you are designing consumer gadgets or industrial machinery, this eFuse can help protect your investment and extend the life of your product.

Easy Integration

The TPS259802ONRGER comes in a compact VQFN-24 package, making it easy to integrate into your existing designs without requiring significant board space. Its operational efficiency and protective capabilities make it a smart choice for designers looking to enhance the safety and reliability of their electronic systems.

You May Also Be Interested in

Texas Instruments
2.7-V TO 26-V, 2.7-M 18-A INTEGR
Lowest to $4.4967
Maxim Integrated
IC HOT SWAP CTRLR GP 32TQFN
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR PCI EXP 36TQFN
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CTRLR DUAL 8-SOIC
Need more? Email Us
STMicroelectronics
DISCRETE
Lowest to $8.7314
Texas Instruments
IC HOT SWAP CTRLR GP 10VSSOP
Lowest to $4.3657
Texas Instruments
IC HOT SWAP CTRLR -48V 8VSSOP
Need more? Email Us
Analog Devices Inc.
IC HOT SWAP CTRLR GP 20QSOP
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 24VQFN
Lowest to $4.7165

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7420 $52.3880
33+ $3.0704 $101.3232
51+ $2.9744 $151.6944
70+ $2.8785 $201.4950
90+ $2.7825 $250.4250
121+ $2.4947 $301.8587
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess