EN
  • EN
  • DE

TPS259804ONRGER

Part No TPS259804ONRGER
Manufacturer Texas Instruments
Catalog PMIC - Hot Swap Controllers
Description 2.7-V TO 24-V, 8-A, 3-M SMART EF  /  Hot Swap Controller 1 Channel General Purpose 24-VQFN (4x4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Hot Swap Controllers
Mfr Texas Instruments
Package Tape & Reel
Type Hot Swap Controller
Number of Channels 1
Internal Switch(s) No
Applications General Purpose
Features Latched Fault, UVLO
Programmable Features Circuit Breaker, Current Limit, Fault Timeout, Latched Fault, OVP, Slew Rate, UVLO
Voltage - Supply 2.7V ~ 24V
Current - Output (Max) 8A
Temperature Range - Operating -40°C ~ 125°C
Current - Supply 800 µA
Mounting SMD (SMT)
Package / Case 24-VFQFN Exposed Pad
Supplier Device Package 24-VQFN (4x4)
Base Product Number TPS259804
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-TPS259804ONRGERTR,296-TPS259804ONRGERDKR,296-TPS259804ONRGERCT
Standard Package 3,000
Win Source Part Number 1100891-TPS259804ONRGER
Ultra Librarian 3D Model Ultra Librarian TPS259804ONRGER CAD Model

Description

The TPS259804ONRGER is a sophisticated circuit protection and power management device from the reputable electronics manufacturer, Texas Instruments. This component is an integral part of the TPS25980 series, which is known for providing robust solutions to manage power distribution and safeguard against faults in a wide variety of applications.

Key Features:

  • Integrated eFuse: The TPS259804ONRGER contains an integrated eFuse, which serves as an electronic fuse that can quickly disconnect the power supply in the event of overcurrent, protecting sensitive electronics from damage.
  • Wide Operating Voltage Range: This device supports a broad range of input voltages from 4.5V to 18V, making it versatile for different power systems and suitable for various electronic applications.
  • Adjustable Current Limit: Users can set the current limit threshold according to their specific needs, providing flexibility and enhancing protection for connected devices.
  • Fast Overcurrent Response: The TPS259804ONRGER is designed to respond quickly to overcurrent conditions, ensuring immediate action is taken to prevent potential damage.
  • Thermal Shutdown: With a built-in thermal shutdown feature, the device automatically turns off when it reaches a critical temperature, adding an extra layer of protection.

Applications:

The TPS259804ONRGER is suitable for a wide array of applications, including but not limited to:

  • Industrial and Automotive Systems
  • Enterprise and Telecommunication Equipment
  • Point of Sale Terminals
  • Power Supplies and Adapters
  • USB and Portable Devices

Quality and Reliability:

As with all Texas Instruments products, the TPS259804ONRGER is manufactured to the highest standards of quality and reliability. It is designed to meet the rigorous demands of industrial and automotive environments, ensuring long-term performance and stability.

Package and Availability:

The device comes in a compact VQFN (RGE) package, which is suitable for space-constrained applications. It is available for order and can be sourced directly from Texas Instruments or through authorized distributors.

For detailed technical specifications, application notes, and support resources, interested parties are encouraged to visit the Texas Instruments website or contact their local sales representative.

You May Also Be Interested in

Maxim Integrated
IC HOT SWAP CTRLR GP 10UMAX
Need more? Email Us
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 24VQFN
Lowest to $4.7165
Microchip Technology
IC HOT SWAP CTRLR GP 8SOIC
Lowest to $4.6568
Microchip Technology
IC HOT SWAP CTRLR GP 8SOIC
Lowest to $4.6568
Maxim Integrated
IC HOT SWAP CTRLR PCI EXP 36TQFN
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 8SOIC
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 10VSSOP
Lowest to $4.3657
Maxim Integrated
IC HOT SWAP CTRLR GP 20TSSOP
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.7711 $52.6509
44+ $2.2737 $100.0428
69+ $2.2027 $151.9863
94+ $2.1316 $200.3704
122+ $2.0606 $251.3932
163+ $1.8474 $301.1262
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,990 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess