EN
  • EN
  • DE

TPS2556QDRBRQ1

Part No TPS2556QDRBRQ1
Manufacturer Texas Instruments
Catalog PMIC - Hot Swap Controllers
Description IC PWR SWITCH N-CHAN 1:1 8SON / Power Switch/Driver 1:1 N-Channel 5A 8-SON (3x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Switch Type General Purpose
Number of Outputs 1
Output Configuration High Side
Output Type N-Channel
Interface On/Off
Voltage - Load 2.5V ~ 6.5V
Supply Voltage - Operating Not Required
Current - Output (Max) 5A
Rds On (Typ) 22mOhm
Input Type Non-Inverting
Features Slew Rate Controlled, Status Flag
Fault Protection Current Limiting (Adjustable), Over Temperature, UVLO
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Supplier Device Package 8-SON (3x3)
Package / Case 8-VDFN Exposed Pad
Base Product Number TPS2556
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-38292-6,-296-38292-1-ND,TPS2556QDRBRQ1-ND,2156-TPS2556QDRBRQ1,296-38292-2,296-38292-1,TEXTISTPS2556QDRBRQ1
Standard Package 3,000
Win Source Part Number 972440-TPS2556QDRBRQ1
Ultra Librarian 3D Model Ultra Librarian TPS2556QDRBRQ1 CAD Model

Description

TPS2556QDRBRQ1 - Precision Adjustable Current-Limited Power-Distribution Switch

The TPS2556QDRBRQ1 from Texas Instruments is a state-of-the-art power switch designed for USB and other hot-swap applications. This device is part of TI's power distribution switch family, offering a precision current-limiting feature that allows the user to set the load current limit to desired values as per the application requirements.

Key Features:

  • Adjustable Current-Limit Threshold: The TPS2556QDRBRQ1 allows for precise setting of the current limit from 0.75 A to 5 A through an external resistor. This feature provides flexibility and protection for various USB peripherals and other devices.
  • Accurate Overcurrent Protection: With a 6% accuracy at the higher end of the current-limit threshold, the device ensures reliable protection for sensitive components.
  • Reverse Voltage Blocking: The integrated MOSFET transistor prevents reverse current flow when the device is powered off, protecting downstream components.
  • Fast Overcurrent Response: The device reacts to overcurrent conditions in less than 2 µs, minimizing the risk of damage due to current spikes.
  • Under-Voltage Lockout (UVLO): The TPS2556QDRBRQ1 includes UVLO protection, which ensures that the device operates only when the input voltage is within a specified range, preventing malfunctions due to undervoltage conditions.

Applications:

  • Automotive USB power supply
  • Portable electronics
  • Industrial and medical equipment
  • Hot-swap power supplies

Quality and Reliability:

The TPS2556QDRBRQ1 is designed to meet the rigorous demands of automotive and industrial applications. It is qualified for automotive applications according to AEC-Q100 standards, ensuring high reliability and performance under extreme conditions. The device is available in a compact, surface-mount QFN package, which is RoHS compliant and suitable for space-constrained applications.

With its precision current limiting, fast response time, and robust protection features, the TPS2556QDRBRQ1 is an ideal solution for power distribution tasks that require both accuracy and reliability.

You May Also Be Interested in

Analog Devices Inc.
IC HOT SWAP CTRLR PCI EXP 36TQFN
Lowest to $74.2165
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 56TQFN
Need more? Email Us
Analog Devices Inc.
IC HOT SWAP CTRLR GP 20QSOP
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR PCI EXP 36TQFN
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CTRLR DUAL 8-SOIC
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CTRLR -48V 8-SOIC
Need more? Email Us
Texas Instruments
2.7-V TO 26-V, 2.7-M 18-A INTEGR
Lowest to $4.4967
Maxim Integrated
IC CTLR SNGL-CH HOT-SWAP 20TQFN
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 10UMAX
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.2606 $50.4240
100+ $1.0343 $103.4300
150+ $1.0020 $150.3000
210+ $0.9697 $203.6370
270+ $0.9374 $253.0980
360+ $0.8404 $302.5440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 80,158 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess