EN
  • EN
  • DE

TPS2554DRC

Part No TPS2554DRC
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR DIST SWITCH ADJ 10SON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Switch Type General Purpose
Number of Outputs 1
Output Type N-Channel
Voltage - Load 4.5 V to 5.5 V
Supply Voltage - Operating Not Required
Current - Output (Max) 2.5A
Rds On (Typ) 73 mOhm
Features Status Flag
Fault Protection Current Limiting (Adjustable), Over Temperature, UVLO
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package 10-VSON (3x3)
Win Source Part Number 376817-TPS2554DRC
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS2554DRC CAD Model

Description

Product Overview: Texas Instruments TPS2554DRC Precision Adjustable Current-Limited Power-Distribution Switch

The TPS2554DRC from Texas Instruments is a state-of-the-art power-distribution switch designed for applications where precision current limiting is required. This device is ideal for USB applications and other systems where heavy capacitive loads and short-circuits are likely to be encountered. The TPS2554DRC ensures a reliable and safe power management solution that meets the stringent requirements of various electronic devices.

Featuring an adjustable current-limit threshold from 0.75 A to 2.1 A via an external resistor, the TPS2554DRC provides designers with the flexibility to tailor the current limit to match specific system requirements. This capability allows for fine-tuning of the power distribution to protect both the power source and the load from excessive current.

The device integrates a 70-mΩ N-channel MOSFET switch for power distribution, which offers low on-resistance, thereby improving efficiency and reducing power loss. Additionally, it comes with a built-in fault blanking feature that helps to prevent false overcurrent reporting due to inrush currents, further enhancing its reliability in complex systems.

Another key feature of the TPS2554DRC is its fast overcurrent response time, which is critical for protecting sensitive electronic components from damage. The device also includes under-voltage lockout (UVLO), over-temperature shutdown, and reverse current protection, ensuring comprehensive safety measures are in place for the end application.

The TPS2554DRC is available in a compact 3mm x 3mm 10-pin SON (DRC) package, making it suitable for space-constrained applications. Its operating temperature range of -40°C to 85°C allows for use in a variety of environments, from industrial to consumer settings.

Overall, the TPS2554DRC power-distribution switch is an excellent choice for designers looking for a precision, adjustable, and feature-rich solution to manage power distribution in their electronic systems. Its robust protection features and flexible design options make it a versatile component for a wide range of applications.

You May Also Be Interested in

Microchip Technology
PC CARD/CARDBUS POWER CONTRLR
Need more? Email Us
Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1 8DIP
Need more? Email Us
Microchip Technology
DUAL PROGRAMABLE CURRENT LIMIT S
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SC70-6
Lowest to $0.9210
Microchip Technology
DUAL SERIAL PCMCIA CONTROLLER
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.5880 $50.2320
34+ $2.9440 $100.0960
53+ $2.8520 $151.1560
73+ $2.7600 $201.4800
94+ $2.6680 $250.7920
126+ $2.3920 $301.3920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,902 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess