EN
  • EN
  • DE

TPS254900IRVCRQ1

Part No TPS254900IRVCRQ1
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description Automotive USB Host Charger With Short-to-VBATT Protection | IC PWR SW USB 1 CH 20WQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Switch Type USB Switch
Output Configuration High Side
Output Type N-Channel
Interface On/Off
Load Voltage (V) 4.5V ~ 6.5V
Supply Voltage Not Required
Current - Output (Maximum) 3A
Rds On 45mOhm
Input Type Non-Inverting
Features Status Flag
Fault Protection Current Limiting (Adjustable), Over Temperature, Over Voltage, UVLO
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 20-WFQFN Exposed Pad
Supplier Device Package 20-WQFN (4x3)
Manufacturer Pack Quantity 1
MSL Level 2 (1 Year)
Win Source Part Number 750285-TPS254900IRVCRQ1
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS254900IRVCRQ1 CAD Model

Description

The TPS254900IRVCRQ1 is a state-of-the-art USB charging port controller and power switch from Texas Instruments, designed specifically for automotive applications. This integrated circuit (IC) is crafted to provide a comprehensive solution for USB power delivery, ensuring reliable and efficient charging for devices such as smartphones, tablets, and other USB peripherals in the demanding automotive environment.

Key Features

  • Integrated Power Switch: The device includes an integrated 2.5A high-side power MOSFET, providing robust power management and distribution capabilities.
  • Advanced Charging Support: It supports both USB Battery Charging Specification 1.2 and downstream port charging, allowing it to cater to a wide range of USB devices.
  • High-Voltage Tolerance: With an operating range of 4.5V to 5.5V and the ability to withstand automotive load dump events, the TPS254900IRVCRQ1 ensures reliable performance under various voltage conditions.
  • Protection Features: The device is equipped with multiple protection features, including over-current, over-voltage, short-circuit, and thermal protection, safeguarding connected devices and the charging circuitry.
  • Compliant with Automotive Standards: The product is AEC-Q100 qualified, ensuring it meets the stringent requirements for automotive-grade components.
  • Adaptive Charging: It has D+/D- pin sensing to automatically adapt the charging behavior to suit the connected device.

Applications

The TPS254900IRVCRQ1 is ideal for a variety of automotive applications, including:

  • In-car charging ports for passenger devices
  • Infotainment systems
  • Telematics and connectivity modules

Technical Specifications

For engineers and designers considering the TPS254900IRVCRQ1 for their systems, here are some of the technical specifications:

  • Package: 16-Pin QFN (RVC)
  • Operating Temperature: -40°C to +105°C
  • Input Voltage Range: 4.5V to 5.5V
  • Output Current: Up to 2.5A

The TPS254900IRVCRQ1 by Texas Instruments is a robust and intelligent solution for automotive USB power delivery, offering both protection and flexibility for a wide array of USB-based charging applications.

You May Also Be Interested in

Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SC70-6
Lowest to $0.9210
Maxim Integrated
IC PWR SWITCH P-CHAN 1:1 10UMAX
Need more? Email Us
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
Microchip Technology
PC CARD/CARDBUS POWER CONTRLR
Need more? Email Us
ON Semiconductor
IC DISTR LOAD SWITCH 2CH 8DFN
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 8TSSOP
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8SOIC
Lowest to $7.7817
Maxim Integrated
IC PWR DRIVER 1:8 56QFN
Need more? Email Us
Maxim Integrated
SWITCH FOR TWO USB PORTS
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0044 $51.0748
41+ $2.4652 $101.0732
63+ $2.3882 $150.4566
87+ $2.3111 $201.0657
112+ $2.2341 $250.2192
150+ $2.0030 $300.4500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 59,000 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess