EN
  • EN
  • DE

TPS2541ARTER

Part No TPS2541ARTER
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC USB PWR SW/CTRLR CHRG 16WQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Switch Type USB Switch
Number of Outputs 1
Output Type N-Channel
Voltage - Load 4.5 V to 5.5 V
Supply Voltage - Operating Not Required
Current - Output (Max) 2.5A
Rds On (Typ) 73 mOhm
Input Type Non-Inverting
Features Load Discharge, Status Flag
Fault Protection Current Limiting (Adjustable), Over Temperature, UVLO
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package 16-WQFN (3x3)
Win Source Part Number 091888-TPS2541ARTER
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS2541ARTER CAD Model

Description

TPS2541ARTER USB Charging Port Controller and Power Switch

The TPS2541ARTER from Texas Instruments is a sophisticated integrated circuit designed to enhance the functionality and efficiency of USB charging ports. This device is specifically tailored to provide a universal charging solution, capable of automatically detecting various USB data line charging schemes. The TPS2541ARTER is ideal for a wide range of applications, including wall chargers, car chargers, power banks, and any other USB power supply or host device.

Key Features

  • USB Charging Port Controller: The TPS2541ARTER incorporates a USB 2.0-compliant charging port controller, ensuring compatibility with a broad spectrum of devices.
  • Automatic Detection: It features an auto-detect function that identifies the type of device connected, whether it's an Apple, Samsung, or other USB-IF BC1.2 compliant device, and optimizes the charging profile accordingly.
  • Integrated Power Switch: The device includes a built-in power switch with over-current protection, reducing the need for additional external components and simplifying design.
  • D+/D- Line Control: The TPS2541ARTER is capable of automatically controlling the D+/D- lines for proper charging handshaking, which is essential for the charging of non-standard devices.
  • Efficiency: Designed for efficiency, the product minimizes power loss and heat generation, ensuring reliable performance and longevity.

Technical Specifications

  • Input Voltage Range: 4.5 V to 6.5 V, suitable for standard USB power specifications.
  • Output Current: Capable of delivering up to 2.5 A, which is sufficient for charging tablets and other high-power devices.
  • Package: Provided in a compact QFN-16 package, the TPS2541ARTER saves on board space and is suitable for portable applications.
  • Temperature Range: Operational from -40°C to 85°C, ensuring reliability across a wide range of environmental conditions.

The TPS2541ARTER is a versatile and robust solution for any USB charging application. With its advanced features and Texas Instruments' reputation for quality, this product stands out as a top choice for designers looking to create efficient and universal USB charging solutions.

You May Also Be Interested in

Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:2 SOP-J8
Need more? Email Us
Microchip Technology
DUAL SERIAL PCMCIA CONTROLLER
Need more? Email Us
Maxim Integrated
IC PWR SWITCH P-CHAN 1:1 10UMAX
Need more? Email Us
Maxim Integrated
IC PWR DRIVER 1:8 56QFN
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8SOIC
Lowest to $7.7817
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Semtech Corporation
IC PWR SWITCH 1:1 20QFN
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Lowest to $0.6332
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.9152 $52.4736
42+ $2.3920 $100.4640
65+ $2.3172 $150.6180
90+ $2.2425 $201.8250
116+ $2.1677 $251.4532
155+ $1.9435 $301.2425
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 34,300 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess