EN
  • EN
  • DE

TPS2493PW

Part No TPS2493PW
Manufacturer Texas Instruments
Catalog PMIC - Hot Swap Controllers
Description IC CTRLR HOT SWAP POS HV 14TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Hot Swap Controller, Monitor
Number of Channels 1
Applications General Purpose
Features Auto Retry
Programmable Features Current Limit, Fault Timeout, OVP, UVLO
Supply Voltage - Operating 9 V to 80 V
Temperature Range - Operating -40°C to 125°C
Operating Supply Current 1mA
Mounting SMD (SMT)
Case / Package 14-TSSOP
Feature Pins /FLT, IMON, OV, /PG, PROG, TIMER, UVEN, VREF
Win Source Part Number 043285-TPS2493PW
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS2493PW CAD Model

Description

Overview of Texas Instruments TPS2493PW

The TPS2493PW is a highly integrated power management solution from Texas Instruments, designed to provide efficient and reliable power control in a variety of applications. This advanced Hot Swap Power Manager is housed in a 14-pin TSSOP (Thin Shrink Small Outline Package) and is engineered to handle power distribution systems with precision and safety.

Key Features

  • Programmable Current Limit: The TPS2493PW offers a programmable current limit feature that allows designers to set the maximum amount of current that can flow through the device. This is essential for protecting sensitive electronic components from damage due to overcurrent conditions.
  • Fast Overcurrent Response: With a rapid response to overcurrent events, the TPS2493PW can quickly shut down the output, preventing harm to the system and ensuring a high level of safety.
  • Under-Voltage Lockout (UVLO): The built-in UVLO function ensures that the device operates only when the input voltage is within a safe range, protecting downstream circuits from low voltage conditions.
  • Overvoltage Protection: To safeguard against voltage spikes, the TPS2493PW includes overvoltage protection, which helps to maintain the stability and longevity of the system.
  • Power Good (PG) Output: The Power Good output signal provides a real-time status indicator that can be used to enable downstream converters once stable power is established, enhancing system reliability.

Applications

The TPS2493PW is suitable for a wide range of applications, including:

  • Servers and Telecom Equipment
  • Industrial Systems
  • Network Routers and Switches
  • Power Distribution Systems

Reliability and Performance

Texas Instruments is known for its commitment to quality and reliability, and the TPS2493PW is no exception. This device is designed to meet the rigorous demands of modern electronic systems, ensuring consistent performance and robust power management. Whether it's for a critical server application or a complex industrial system, the TPS2493PW provides the control and protection needed for smooth and efficient operation.

You May Also Be Interested in

Maxim Integrated
IC HOT SWAP CTRLR PCI EXP 36TQFN
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 32TQFN
Need more? Email Us
Microchip Technology
IC HOT SWAP CTRLR GP 14SOIC
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR PCI EXP 36TQFN
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 10VSSOP
Lowest to $4.3657
Maxim Integrated
IC HOT SWAP CTRLR GP 10UMAX
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CTRLR DUAL 8-SOIC
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR -48V 8VSSOP
Need more? Email Us
Maxim Integrated
IC CTLR SNGL-CH HOT-SWAP 20TQFN
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1324 $51.1776
51+ $1.9975 $101.8725
78+ $1.9300 $150.5400
112+ $1.7950 $201.0400
145+ $1.7276 $250.5020
181+ $1.6601 $300.4781
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess