EN
  • EN
  • DE

TPS2421-1DDAR

Part No TPS2421-1DDAR
Manufacturer Texas Instruments
Catalog PMIC - Hot Swap Controllers
Description IC CTRLR HOT SWAP 3-20V 8SOPWR
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Hot Swap Controller
Number of Channels 1
Internal Switch(s) Yes
Applications General Purpose
Features Latched Fault, Thermal Limit, UVLO
Programmable Features Current Limit, Fault Timeout
Supply Voltage - Operating 3 V to 20 V
Current - Output (Max) 6A
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-SO PowerPad
Feature Pins CT, /EN, /FLT, ISET, /PG
Win Source Part Number 1111482-TPS2421-1DDAR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS2421-1DDAR CAD Model

Description

Product Overview: TPS2421-1DDAR by Texas Instruments

The TPS2421-1DDAR is a robust, high-quality Hot Swap Power Manager designed by Texas Instruments to ensure safe board-level power management. This component is engineered to handle insertion and removal of circuit cards into live backplanes or other power sources without causing glitches or disruption in the supply voltage to the load.

Key Features

  • Operating Voltage: The TPS2421-1DDAR operates over a wide input voltage range from 2.7V to 18V, making it versatile for various applications.
  • Adjustable Current Limit: It offers an adjustable current limit feature that can be set by an external resistor, providing flexibility in controlling the inrush current during system start-up or card insertion.
  • Fast Response to Faults: The device boasts a fast response time to overcurrent conditions, which helps in protecting the system from potential damage due to excessive power draw or short circuits.
  • Circuit Breaker Functionality: The TPS2421-1DDAR includes an intelligent circuit breaker function that helps to protect the system by disconnecting the faulty load if the overcurrent condition persists.
  • Thermal Shutdown: It features a thermal shutdown mechanism that turns off the device to prevent overheating, ensuring additional safety.
  • Under-Voltage Lockout (UVLO): The device is equipped with UVLO protection to ensure that it operates only when the supply voltage is within the specified range.

Applications

The TPS2421-1DDAR is ideal for a variety of applications, including but not limited to:

  • Servers and Telecom Equipment
  • RAID Systems
  • Industrial Control Systems
  • Network Routers and Switches

Package and Quality

The device is offered in a compact 8-pin PowerPAD™ MSOP package, designed for efficient thermal performance and space-saving on the PCB. The TPS2421-1DDAR is part of Texas Instruments' commitment to high-quality and reliability, ensuring that it meets the stringent requirements of industrial and commercial applications.

With its comprehensive protection features and flexible design, the TPS2421-1DDAR from Texas Instruments stands out as a reliable solution for power management in critical systems.

You May Also Be Interested in

Texas Instruments
2.7-V TO 26-V, 2.7-M 18-A INTEGR
Lowest to $4.4967
Maxim Integrated
IC HOT SWAP CTRLR PCI EXP 36TQFN
Need more? Email Us
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 56TQFN
Need more? Email Us
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 56TQFN
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 10VSSOP
Lowest to $4.3657
Maxim Integrated
IC HOT-SWAP CTRLR DUAL 8-SOIC
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 24VQFN
Lowest to $4.7165
Maxim Integrated
IC HOT-SWAP CTRLR -48V 8-SOIC
Need more? Email Us
Maxim Integrated
IC CTLR SNGL-CH HOT-SWAP 20TQFN
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1253 $51.0072
58+ $1.7438 $101.1404
89+ $1.6893 $150.3477
123+ $1.6348 $201.0804
159+ $1.5804 $251.2836
212+ $1.4169 $300.3828
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,112 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess