EN
  • EN
  • DE

TPS2393PWR

Part No TPS2393PWR
Manufacturer Texas Instruments
Catalog PMIC - Hot Swap Controllers
Description FULL-FEATURED -48-V HOT SWAP POWER MANAGER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Type Hot Swap Controller
Number of Channels 1
Internal Switch(s) No
Applications -48V
Features Auto Retry
Programmable Features Current Limit, Fault Timeout, OVP, Slew Rate, UVLO
Operating Supply Voltage -80 V ~ -20 V
Operating Temperature Range -40°C ~ 85°C
Operating Supply Current 1.05mA
Mounting SMD
Package 14-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 14-TSSOP
Feature Pins EN, /FAULT, FLTTIME, INSA, INSB, IRAMP, OVLO, /PG, UVLO
Win Source Part Number 1272263-TPS2393PWR
Manufacturer Homepage www.ti.com
Family Name TPS2393
Introduction Date March 01, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS2393PWR CAD Model

Description

TPS2393PWR by Texas Instruments

The TPS2393PWR is a state-of-the-art protection IC designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This integrated circuit is engineered to provide robust overcurrent and overvoltage protection for power supplies and systems. It comes in a compact TSSOP (Thin Shrink Small Outline Package) with a 24-pin configuration, making it suitable for space-constrained applications.

Key Features:

  • Programmable Current Limit: The device allows users to set a precise current limit threshold, thus safeguarding connected devices from excessive current that could lead to damage or failure.
  • Overvoltage Protection: The TPS2393PWR is designed to respond quickly to overvoltage conditions, disconnecting the load from the power source to prevent damage.
  • Fast Response Time: With its rapid response capabilities, the IC ensures that protection mechanisms are activated promptly, minimizing the risk of component or system damage.
  • Power Good (PG) Output: This feature provides a real-time status signal indicating that the output voltage is within a specified range, which is essential for systems that require reliable power sequencing.
  • Thermal Shutdown: The built-in thermal shutdown function protects the device and the system from overheating by shutting down the operation if the temperature exceeds a safe threshold.

Applications:

The TPS2393PWR is ideal for a wide range of applications where power supply protection is critical. It is commonly used in enterprise servers, telecom equipment, industrial systems, and other high-performance electronics that require sophisticated protection mechanisms to ensure uninterrupted and reliable operation.

Quality and Reliability:

As with all Texas Instruments products, the TPS2393PWR is designed to meet high standards of quality and reliability. It undergoes rigorous testing to ensure it performs under various conditions and meets industry standards for safety and performance.

You May Also Be Interested in

Maxim Integrated
IC HOT SWAP CTRLR PCI EXP 36TQFN
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 10UMAX
Need more? Email Us
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Analog Devices Inc.
IC HOT SWAP CTRLR GP 20QSOP
Need more? Email Us
Microchip Technology
IC HOT SWAP CTRLR GP 14SOIC
Need more? Email Us
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 56TQFN
Need more? Email Us
Analog Devices Inc.
6A HOTSWAP
Lowest to $14.5523
Maxim Integrated
IC HOT SWAP CTRLR GP 10UMAX
Need more? Email Us
Microchip Technology
IC HOT SWAP CTRLR GP 14SOIC
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.9190 $52.5420
42+ $2.3951 $100.5942
65+ $2.3203 $150.8195
90+ $2.2454 $202.0860
116+ $2.1706 $251.7896
155+ $1.9460 $301.6300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess