EN
  • EN
  • DE

TPS2393PW

Part No TPS2393PW
Manufacturer Texas Instruments
Catalog PMIC - Hot Swap Controllers
Description FULL-FEATURED -48-V HOT SWAP POWER MANAGER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Type Hot Swap Controller
Number of Channels 1
Internal Switch(s) No
Applications -48V
Features Auto Retry
Programmable Features Current Limit, Fault Timeout, OVP, Slew Rate, UVLO
Operating Supply Voltage -80 V ~ -20 V
Operating Temperature Range -40°C ~ 85°C
Operating Supply Current 1.05mA
Mounting SMD
Package 14-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 14-TSSOP
Feature Pins EN, /FAULT, FLTTIME, INSA, INSB, IRAMP, OVLO, /PG, UVLO
Win Source Part Number 1272262-TPS2393PW
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TPS2393
Introduction Date March 01, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TPS2393PW CAD Model

Description

Overview of Texas Instruments TPS2393PW

The TPS2393PW is a state-of-the-art hot swap power manager designed by Texas Instruments to provide secure and efficient power management solutions for electronic systems. This integrated circuit (IC) is engineered to manage the insertion and removal of circuit boards into live system backplanes or other hot-swap scenarios. It is widely used in a variety of applications, including servers, telecommunications, and networking equipment, where system maintenance or expansion must occur without interrupting power to the system.

Key Features

  • Programmable Current Limit: The TPS2393PW offers a precise current-limit threshold that can be set by the user according to the specific requirements of their application, ensuring that the power supply and load are protected from overcurrent conditions.
  • Fast Overcurrent Response: With its quick response to overcurrent events, this IC minimizes the risk of damage to the system, enhancing the reliability and longevity of the electronic components.
  • Under-Voltage Lockout (UVLO): The built-in UVLO feature ensures that the device operates only when the supply voltage is within an acceptable range, protecting the system from undervoltage conditions that could lead to malfunction or damage.
  • Power Good (PG) Output: This feature provides a signal indicating that the output voltage is stable and within the operational range, which is essential for coordinating the startup sequence of electronic systems.

Electrical Specifications

The TPS2393PW is designed to operate over a wide range of input voltages and has a programmable current limit up to 2.5A. The package is a 16-pin TSSOP (Thin Shrink Small Outline Package), which provides a compact footprint suitable for space-constrained applications. The operating temperature range of the device is from -40°C to 85°C, which allows for its use in environments with varying thermal conditions.

Applications

The versatility of the TPS2393PW makes it an ideal choice for hot-swap applications across various sectors. It is particularly beneficial in systems where uninterrupted operation is critical, such as RAID systems, blade servers, and network switches. Its robust design ensures that electronic systems can be serviced or upgraded without the need for system shutdowns, thus maintaining continuous operation and reducing downtime.

Overall, the Texas Instruments TPS2393PW is a highly reliable and efficient solution for managing power in electronic systems that require hot-swap capabilities. Its combination of protection features, programmability, and compact design make it a valuable component for ensuring system integrity and operational continuity.

You May Also Be Interested in

Intersil
POWER SUPPLY SUPPORT CIRCUIT, AD
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 20TSSOP
Lowest to $5.7880
Monolithic Power Systems Inc.
IC HOT SWAP CTRLR GP 22QFN
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 20TSSOP
Need more? Email Us
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Intersil
POWER SUPPLY SUPPORT CIRCUIT, AD
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CTRLR -48V 8-SOIC
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 10VSSOP
Lowest to $4.3657

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess