EN
  • EN
  • DE

TPS2391DGKR

Part No TPS2391DGKR
Manufacturer Texas Instruments
Catalog PMIC - Hot Swap Controllers
Description IC HOT SWAP PWR MGR 8VSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Hot Swap Controller
Number of Channels 1
Applications -48V
Features Auto Retry, UVLO
Programmable Features Current Limit, Fault Timeout, Slew Rate
Supply Voltage - Operating -80 V to -36 V
Temperature Range - Operating -40°C to 85°C
Operating Supply Current 700μA
Mounting SMD (SMT)
Case / Package 8-VSSOP
Feature Pins EN, /FAULT, FLTTIME, IRAMP
Win Source Part Number 1111472-TPS2391DGKR
Family Name TPS2391
Introduction Date December 01, 2004
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS2391DGKR CAD Model

Description

Product Overview: TPS2391DGKR by Texas Instruments

The TPS2391DGKR from Texas Instruments is a high-performance, positive high-voltage hot swap controller designed to enable the safe insertion and removal of circuit boards from live backplanes. The device is housed in an 8-pin MSOP (DGK) package and is part of Texas Instruments' extensive power management integrated circuits portfolio.

Key Features

  • Integrated Charge Pump: The TPS2391DGKR features an on-chip charge pump that provides the gate drive for an external N-channel MOSFET, enabling efficient control of the power to the load without the need for additional external components.
  • Adjustable Current Limit: Users can set the current limit threshold through an external resistor, providing flexibility to accommodate various applications and protection levels.
  • Under-Voltage Lockout (UVLO): The UVLO feature ensures that the device operates only when the supply voltage is within a specified range, preventing damage from undervoltage conditions.
  • Fast Overcurrent Response: The TPS2391DGKR is designed to respond quickly to overcurrent conditions, helping to protect both the backplane and the card being inserted or removed.
  • Power Good Output: This feature provides a signal indicating when the output voltage is within a specified range, which is useful for downstream load management and sequencing.

Applications

The TPS2391DGKR is suitable for a wide range of applications where hot swap capability is required, including:

  • Telecommunications Equipment
  • Network Servers and Routers
  • Data Storage Systems
  • Industrial Systems

Reliability and Performance

With Texas Instruments' commitment to quality and performance, the TPS2391DGKR is designed to meet the rigorous demands of enterprise-level systems. Its robust feature set ensures reliable operation in environments where uptime and system integrity are critical. The device's small form factor also makes it an ideal choice for space-constrained applications where board real estate is at a premium.

Conclusion

The TPS2391DGKR is a sophisticated solution for managing hot swap events, offering protection features, flexibility, and reliability. Its integration into systems helps ensure safe board insertion and removal, minimizing the risk of damage and downtime. As a product of Texas Instruments, it stands on a legacy of high-quality semiconductor design and manufacturing.

You May Also Be Interested in

Maxim Integrated
IC CTLR SNGL-CH HOT-SWAP 20TQFN
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 10VSSOP
Lowest to $4.3657
Maxim Integrated
IC HOT SWAP CTRLR PCI EXP 36TQFN
Need more? Email Us
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Analog Devices Inc.
IC HOT SWAP CTRLR GP 20QSOP
Need more? Email Us
Analog Devices Inc.
6A HOTSWAP
Lowest to $14.5523
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 56TQFN
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 32TQFN
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 10UMAX
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8976 $52.1568
43+ $2.3775 $102.2325
66+ $2.3032 $152.0112
90+ $2.2289 $200.6010
117+ $2.1546 $252.0882
156+ $1.9317 $301.3452
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,830 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess