EN
  • EN
  • DE

TPS2373-4RGWT

Part No TPS2373-4RGWT
Manufacturer Texas Instruments
Catalog PMIC - Power Over Ethernet (PoE) Controllers
Description IC POE CNTRL 1 CHANNEL 20VQFN / Power Over Ethernet Controller 1 Channel 802.3at (PoE+), 802.3bt 20-VQFN (5x5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Power Over Ethernet (PoE) Controllers
Mfr Texas Instruments
Series -
Package Tape & Reel
Type Controller (PD)
Number of Channels 1
Power - Max 90 W
Internal Switch(s) Yes
Auxiliary Sense Yes
Standards 802.3at (PoE+), 802.3bt
Voltage - Supply 0V ~ 57V
Current - Supply 20mA
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 20-VQFN Exposed Pad
Supplier Device Package 20-VQFN (5x5)
Base Product Number TPS2373
Moisture Sensitivity Level (MSL) 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 250 pcs
Win Source Part Number 1383695-TPS2373-4RGWT
Ultra Librarian 3D Model Ultra Librarian TPS2373-4RGWT CAD Model

Description

The TPS2373-4RGWT is a robust and versatile Power over Ethernet (PoE) interface and power device controller from Texas Instruments, designed to simplify the implementation of PoE Powered Devices (PDs). As a member of Texas Instruments' extensive power management product family, this controller is specifically tailored for applications that require reliable power sourcing from PoE Ethernet networks.

Key Features

  • IEEE 802.3bt Compliance: The TPS2373-4RGWT is fully compliant with the latest PoE standard, IEEE 802.3bt, ensuring compatibility with high-power PoE sources.
  • Integrated Power MOSFET: Features an integrated 0.15-Ohm power MOSFET for efficient power conversion and reduced external component count.
  • Advanced Power Management: Supports both 2-pair and 4-pair power delivery, allowing for applications that require up to 90W of power.
  • Programmable Classification: Offers programmable class with a 5-level class current for flexible power allocation and optimized system performance.
  • Thermal Protection: Includes thermal shutdown protection to safeguard the device and the system from overheating.

Applications

The TPS2373-4RGWT is ideal for a wide range of applications, including:

  • Wireless Access Points
  • Security Cameras
  • IP Phones
  • Remote Computer Terminals
  • Building Management Systems

Product Specifications

The TPS2373-4RGWT is offered in a compact 20-pin QFN package, providing a space-saving solution for small form factor applications. Its wide operating temperature range of -40°C to 125°C ensures reliable performance in harsh environments. Additionally, the device is equipped with multiple features to enhance system reliability, including undervoltage lockout (UVLO), overvoltage protection (OVP), and classification indication.

Conclusion

With its robust feature set and adherence to the latest PoE standards, the TPS2373-4RGWT from Texas Instruments stands out as an essential component for developers seeking to integrate PoE capabilities into their designs. Its combination of efficiency, flexibility, and protection features make it an excellent choice for powering the next generation of network-connected devices.

You May Also Be Interested in

Maxim Integrated
IC POE CNTRL 1 CHANNEL 16SOIC
Need more? Email Us
Maxim Integrated
IC POE CNTRL 1 CHANNEL 16TQFN
Need more? Email Us
Texas Instruments
IC POE CNTRL 8 CHANNEL 56VQFN
Lowest to $10.1866
Analog Devices Inc.
IC POE CNTRL 1 CHANNEL 38QFN
Lowest to $16.0075
Analog Devices Inc.
IC POE CNTRL 1 CHANNEL 32DFN
Lowest to $14.5523
ON Semiconductor
IC POE CNTRL 1 CHANNEL 8SOIC
Need more? Email Us
Maxim Integrated
IC MULTISOURCE CONTROLLER QFN
Lowest to $5.8209
Texas Instruments
Lowest to $8.0180
Analog Devices Inc.
IC POE CNTRL 1 CHANNEL 28QFN
Lowest to $80.0000

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0408 $51.6936
41+ $2.4951 $102.2991
63+ $2.4171 $152.2773
86+ $2.3391 $201.1626
111+ $2.2612 $250.9932
148+ $2.0272 $300.0256
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 65,974 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess