EN
  • EN
  • DE

TPS2300IPW

Part No TPS2300IPW
Manufacturer Texas Instruments
Catalog PMIC - Hot Swap Controllers
Description IC DUAL HOTSWAP PWR CONT 20TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Type Hot Swap Controller
Number of Channels 2
Applications General Purpose
Features Latched Fault, UVLO
Programmable Features Circuit Breaker, Fault Timeout, Slew Rate
Supply Voltage - Operating 3 V to 13 V, 3 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Operating Supply Current 5μA
Mounting SMD (SMT)
Case / Package 20-TSSOP
Feature Pins DISCH1, DISCH2, /ENABLE, /FAULT, ISET1, ISET2, PWRGD1, PWRGD2, TIMER, VREG
Win Source Part Number 033700-TPS2300IPW
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS2300IPW CAD Model

Description

The TPS2300IPW is a robust, feature-packed dual hot-swap power controller designed by Texas Instruments to facilitate the safe insertion and removal of circuit cards from live backplanes. This integrated circuit is engineered to manage electronic systems that require hot plugging, ensuring minimal disruption to adjacent components and the overall power system.

Key Features

  • Versatile Voltage Range: The TPS2300IPW operates over a broad input voltage range from 2.7V to 5.5V, making it suitable for a wide array of applications including server backplanes, RAID systems, and other industrial equipment.
  • Dual Channel Operation: Its dual-channel design allows for the control of two separate power lines, providing flexibility and reducing the need for additional components.
  • Adjustable Current Limiting: The device features programmable current limit thresholds via external resistors, allowing designers to tailor the protection to specific circuit requirements.
  • Under-Voltage Lockout (UVLO): The UVLO feature ensures that the power controller operates only when the supply voltage is sufficient, thus safeguarding the system from brown-out conditions.
  • Fast Overcurrent Response: The TPS2300IPW is designed to react swiftly to overcurrent events, providing rapid protection to prevent damage to the system.
  • Charge Pump: The integrated charge pump supports the gate drive for external N-channel MOSFETs, eliminating the need for additional external components.
  • Thermal Shutdown: An in-built thermal shutdown function provides additional protection, enhancing system reliability by preventing operation at excessive temperatures.

Applications

The TPS2300IPW is an ideal solution for managing hot-swap events in various electronic systems. It is commonly used in:

  • Telecommunications Equipment
  • Network Servers and Storage Systems
  • Industrial Control Systems
  • Modular Power Supplies

Package and Reliability

This power controller is available in a 16-pin TSSOP (Thin Shrink Small Outline Package) that is designed for space-constrained applications. The TPS2300IPW is manufactured with Texas Instruments' stringent quality standards, ensuring high reliability and performance for critical systems.

You May Also Be Interested in

Texas Instruments
IC HOT SWAP CTRLR -48V 8VSSOP
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 24VQFN
Lowest to $4.7165
Analog Devices Inc.
IC HOT SWAP CTRLR GP 20QSOP
Need more? Email Us
Maxim Integrated
IC CTLR SNGL-CH HOT-SWAP 20TQFN
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR -48V 8VSSOP
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 10UMAX
Need more? Email Us
Analog Devices Inc.
6A HOTSWAP
Lowest to $14.5523
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 56TQFN
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2875 $52.6000
38+ $2.6975 $102.5050
58+ $2.6132 $151.5656
80+ $2.5289 $202.3120
103+ $2.4446 $251.7938
137+ $2.1917 $300.2629
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess