EN
  • EN
  • DE

TPS22967DSGT

Part No TPS22967DSGT
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC LOAD SWITCH 4A 8WSON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Switch Type General Purpose
Number of Outputs 1
Output Type N-Channel
Voltage - Load 2.5 V to 5.5 V
Supply Voltage - Operating 0.8 V to 5.5 V
Current - Output (Max) 4A
Rds On (Typ) 22 mOhm
Input Type Non-Inverting
Features Load Discharge, Slew Rate Controlled
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 8-WSON (2x2)
Win Source Part Number 1111432-TPS22967DSGT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS22967DSGT CAD Model

Description

Introducing the TPS22967DSGT from Texas Instruments

The TPS22967DSGT is a high-performance, feature-rich integrated circuit designed by Texas Instruments to meet the demands of modern power management applications. This compact, single-channel load switch provides an efficient solution for power distribution and management in a variety of electronic devices.

Key Features

  • Low On-Resistance: The device boasts an ultra-low on-resistance (RON) of just 8.7mΩ at 5V, which minimizes power loss and improves efficiency in power distribution.
  • Input Voltage Range: The TPS22967DSGT operates over a wide input voltage range from 1.05V to 5.5V, making it versatile for use in various systems without the need for additional voltage regulation.
  • Current Limiting: With an adjustable current limit feature, the device provides over-current protection, enhancing the safety and reliability of the system it is integrated into.
  • Quick Output Discharge: The integrated quick output discharge transistor ensures a rapid discharge of the output capacitance when the switch is turned off, preventing any unwanted power residue in the system.
  • Controlled Slew Rate: The switch features a controlled slew rate to mitigate inrush current, reducing the likelihood of voltage drops on the power lines at switch on.

Applications

The TPS22967DSGT is suitable for a wide range of applications, including but not limited to:

  • Smartphones, Tablets, and Portable Electronics
  • Power Management for Peripherals and I/Os
  • Enterprise Systems and Servers
  • Industrial and Medical Equipment

Package and Quality

Encased in a compact WCSP (Wafer Chip Scale Package), the TPS22967DSGT occupies minimal board space, making it an ideal choice for space-constrained applications. Texas Instruments ensures high-quality and reliability, with the device being rigorously tested to meet stringent industry standards.

With its combination of efficiency, flexibility, and protection features, the TPS22967DSGT from Texas Instruments stands out as a sophisticated solution for power management challenges in today's advanced electronic systems.

You May Also Be Interested in

Rohm Semiconductor
IC HIGH SIDE SWITCH 1CH 8-TSSOP
Need more? Email Us
Maxim Integrated
SWITCH FOR TWO USB PORTS
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
Semtech Corporation
IC PWR SWITCH 1:1 20QFN
Need more? Email Us
Renesas Electronics America
IC PWR SWITCH P-CHANNEL 1:1 8DFN
Need more? Email Us
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
Microchip Technology
PC CARD/CARDBUS POWER CONTRLR
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 8TSSOP
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5126 $51.2600
240+ $0.4206 $100.9440
370+ $0.4075 $150.7750
510+ $0.3943 $201.0930
660+ $0.3812 $251.5920
880+ $0.3418 $300.7840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 139,637 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess