EN
  • EN
  • DE

TPS22965QWDSGTQ1

Part No TPS22965QWDSGTQ1
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC LOAD SWITCH 6A 8WSON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Status Active
Switch Type General Purpose
Number of Outputs 1
Output Type N-Channel
Voltage - Load 2.5 V to 5.5 V
Supply Voltage - Operating 0.8 V to 5.5 V
Current - Output (Max) 4A
Rds On (Typ) 16 mOhm
Input Type Non-Inverting
Features Load Discharge, Slew Rate Controlled
Temperature Range - Operating -40°C to 125°C (TA)
Win Source Part Number 1111428-TPS22965QWDSGTQ1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS22965QWDSGTQ1 CAD Model

Description

The TPS22965QWDSGTQ1 by Texas Instruments is a state-of-the-art automotive load switch designed to handle power distribution in vehicles. This robust component ensures efficient control of high-current loads within automotive systems, making it an ideal choice for power management solutions in a variety of applications ranging from infotainment systems to advanced driver-assistance systems (ADAS).

Key Features

  • Ultra-Low On-Resistance: The device boasts a low on-resistance of just 8.7 mΩ at a 5V gate drive, ensuring minimal power loss and improved efficiency in power distribution.
  • Wide Input Voltage Range: With an input voltage range of 1.05 V to 5.5 V, the TPS22965QWDSGTQ1 is versatile and can be used across various subsystems within the automotive environment.
  • High Current Capability: It is capable of supporting continuous current up to 4 A, making it suitable for heavy-load applications.
  • Quick Output Discharge: The integrated quick output discharge feature allows for rapid deactivation of output loads, enhancing system safety and reliability.
  • Protection Features: The device includes over-current, over-temperature, and reverse current protections, safeguarding both the switch and downstream components from potential damage.
  • Automotive Qualified: This load switch is qualified for automotive applications, meeting the stringent requirements of the AEC-Q100 Grade 1 standard.

Applications

The TPS22965QWDSGTQ1 is designed to be used in a range of automotive applications, including but not limited to:

  • Power distribution modules
  • Infotainment and telematics systems
  • ADAS and safety systems
  • Body control modules
  • Navigation and GPS units

Package and Quality

This load switch comes in a compact WSON-6 package, offering a space-saving solution without compromising on performance. Its reliability is backed by Texas Instruments' commitment to high-quality automotive-grade components.

In summary, the TPS22965QWDSGTQ1 is an indispensable component for automotive engineers looking to improve power efficiency and system protection in modern vehicles.

You May Also Be Interested in

Renesas Electronics America
IC PWR SWITCH P-CHANNEL 1:1 8DFN
Need more? Email Us
Vishay
IC PWR SWITCH N-CHAN 1:1 4WCSP
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Lowest to $0.6332
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Microchip Technology
PC CARD/CARDBUS POWER CONTRLR
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:2 SOP-J8
Need more? Email Us
ON Semiconductor
IC DISTR LOAD SWITCH 2CH 8DFN
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SC70-6
Lowest to $0.9210
Texas Instruments
IC PWR SWTCH N-CH 1:2/1:1 16SOIC
Lowest to $1.8539

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7593 $53.1510
165+ $0.6230 $102.7950
250+ $0.6036 $150.9000
345+ $0.5841 $201.5145
445+ $0.5646 $251.2470
595+ $0.5062 $301.1890
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,750 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess