EN
  • EN
  • DE

TPS22965NQWDSGRQ1

Part No TPS22965NQWDSGRQ1
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR SWITCH N-CHAN 1:1 8WSON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Power Switch/Driver
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Package Reel - TR
Family Name TPS22965
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-43344-2, 296-43344-1, -296-43344-1-ND, 296-43344-6, TPS22965NQWDSGRQ1-ND
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 852392-TPS22965NQWDSGRQ1
Ultra Librarian 3D Model Ultra Librarian TPS22965NQWDSGRQ1 CAD Model

Description

Product Overview: TPS22965NQWDSGRQ1 from Texas Instruments

The TPS22965NQWDSGRQ1 is a high-performance, feature-rich integrated load switch developed by Texas Instruments, designed to effectively manage power distribution in automotive and industrial applications. This compact and efficient device is engineered to deliver optimal performance with a minimal footprint, making it an ideal solution for systems where space is at a premium and reliability is paramount.

Key Features

  • Low On-Resistance: The device boasts an ultra-low on-resistance (R<sub>ON) of just 8.7 mΩ at a 5V input, ensuring minimal voltage drop and power loss across the switch, thus enhancing overall system efficiency.
  • Wide Input Voltage Range: It operates over a broad input voltage range of 1.05V to 5.5V, making it versatile for various applications and compatible with common system voltages.
  • Quick Output Discharge: An integrated quick output discharge transistor provides a rapid discharge of the load capacitance when the switch is turned off, which is crucial for safety and power-down sequencing in electronic systems.
  • Adjustable Rise Time: The TPS22965NQWDSGRQ1 offers an adjustable rise time to help manage inrush current, contributing to the stability of the power supply and reducing electromagnetic interference (EMI).
  • Over-Current and Over-Temperature Protection: The switch includes robust protection features such as over-current and over-temperature protection, enhancing system reliability and longevity.
  • Automotive Qualified: This product is qualified for automotive applications, meeting the stringent requirements of the industry, including operation under extreme temperature conditions and resistance to vibrations and shocks.

Applications

The TPS22965NQWDSGRQ1 is particularly well-suited for a wide range of automotive applications, including infotainment systems, body control modules, and advanced driver assistance systems (ADAS). Additionally, its robustness and flexibility make it an excellent choice for power distribution tasks in industrial controls, enterprise systems, and portable electronics.

In summary, the TPS22965NQWDSGRQ1 from Texas Instruments is a highly reliable and efficient solution for power management challenges in modern electronic systems. Its comprehensive feature set ensures that it can meet the needs of the most demanding applications, all within a compact package designed for easy integration into a variety of circuits.

You May Also Be Interested in

Microchip Technology
DUAL-SLOT CARDBUS PWR CONTROLLER
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 6DSBGA
Need more? Email Us
Monolithic Power Systems Inc.
IC PWR SWTCH N-CHAN 1:1 TSOT23-8
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 6DSBGA
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
Vishay
IC PWR SWITCH N-CHAN 1:1 4WCSP
Lowest to $4.2958
ON Semiconductor
IC PWR SWITCH P-CHAN 1:1 5TSOP
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8SOIC
Lowest to $7.7816
Vishay
IC PWR SWITCH N-CHAN 1:1 4TDFN
Lowest to $0.3947

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4251 $51.0120
290+ $0.3488 $101.1520
445+ $0.3379 $150.3655
615+ $0.3270 $201.1050
795+ $0.3161 $251.2995
1,060+ $0.2834 $300.4040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,740 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess