EN
  • EN
  • DE

TPS22945DCKR

Part No TPS22945DCKR
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC LOAD SWITCH LIN V ULOW SC70-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Switch Type General Purpose
Number of Outputs 1
Output Type P-Channel
Voltage - Load 1.62 V to 5.5 V
Supply Voltage - Operating Not Required
Current - Output (Max) 100mA
Rds On (Typ) 400 mOhm
Input Type Non-Inverting
Features Auto Restart
Fault Protection Current Limiting (Fixed), Over Temperature, UVLO
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package SC-70-5
Win Source Part Number 092453-TPS22945DCKR
Family Name TPS22945
Introduction Date November 01, 2008
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2027
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS22945DCKR CAD Model

Description

Product Overview: Texas Instruments TPS22945DCKR

The Texas Instruments TPS22945DCKR is a compact, low-voltage, single-channel load switch designed for power management applications. It comes in a small 6-pin SC-70 package, making it a space-saving solution for portable and battery-powered devices. The TPS22945DCKR offers a wide input voltage range from 1.6V to 5.5V, which allows it to support a variety of low-power systems and applications.

Key Features

  • Low On-Resistance: The device boasts a low on-resistance (R<sub>ON) of typically 105 mΩ at 5V, which minimizes power loss and improves efficiency during operation.
  • Quick Output Discharge: It includes a quick output discharge (QOD) feature that ensures the output is rapidly discharged when the switch is turned off, preventing any unwanted power residue in the system.
  • Controlled Slew Rate: The TPS22945DCKR is designed with a controlled slew rate to reduce inrush current, which helps in mitigating the risk of system instability during power-up.
  • Over-Current Protection: The device integrates over-current protection to safeguard the system from excessive current that can lead to damage.
  • Ultra-Low Quiescent Current: With an ultra-low quiescent current of just 0.5µA (typical), the TPS22945DCKR is optimized for battery-powered applications where power conservation is critical.
  • Wide Operating Temperature Range: It can operate over a wide temperature range from -40°C to +85°C, making it suitable for various environmental conditions.

Applications

The TPS22945DCKR is ideal for a range of applications where efficient power distribution and management are required. It is commonly used in:

  • Smartphones and Tablets
  • Wearable Technology
  • Portable Media Players
  • Wireless Headsets and Earbuds
  • Internet of Things (IoT) Devices
  • Battery Management Systems

With its low power consumption, small footprint, and robust protection features, the TPS22945DCKR from Texas Instruments is an excellent choice for designers looking to optimize power efficiency and extend battery life in their portable and space-constrained applications.

You May Also Be Interested in

Toshiba Semiconductor and Storage
IC PWR LOAD SWITCH LO ON-RES SMV
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Monolithic Power Systems Inc.
IC PWR SWTCH N-CHAN 1:1 TSOT23-8
Need more? Email Us
Microchip Technology
DUAL-SLOT CARDBUS PWR CONTROLLER
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 6DSBGA
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 6DSBGA
Need more? Email Us
Texas Instruments
IC PWR SWTCH N-CH 1:2/1:1 16SOIC
Lowest to $1.8539
Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
140+ $0.3579 $50.1060
345+ $0.2936 $101.2920
530+ $0.2845 $150.7850
730+ $0.2753 $200.9690
940+ $0.2661 $250.1340
1,260+ $0.2386 $300.6360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 103,530 pieces
MOQ: 140 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess