EN
  • EN
  • DE

TPS22925BNYPHR

Part No TPS22925BNYPHR
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR SWITCH N-CHAN 1:1 6DSBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
Mfr Texas Instruments
Package Tape & Reel
Product Status Active
Switch Type General Purpose
Number of Outputs 1
Output Configuration High Side
Output Type N-Channel
Interface On/Off
Voltage - Load 0.65V ~ 3.6V
Voltage - Supply (Vcc/Vdd) Not Required
Current - Output (Max) 3A
Rds On (Typ) 9.2mOhm
Input Type Non-Inverting
Features Slew Rate Controlled
Fault Protection Reverse Current
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting Type Surface Mount
Supplier Device Package 6-DSBGA
Package / Case 6-XFBGA, DSBGA
Base Product Number TPS22925
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 843796-TPS22925BNYPHR
Ultra Librarian 3D Model Ultra Librarian TPS22925BNYPHR CAD Model

Description

Product Overview: TPS22925BNYPHR by Texas Instruments

The TPS22925BNYPHR is a compact, high-performance integrated circuit (IC) designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This power management IC is part of TI's extensive portfolio of load switches that offer efficient power distribution and management for a wide range of applications.

The TPS22925BNYPHR features a low on-resistance, high-efficiency load switch with controlled turn-on functionality. The device operates over an input voltage range of 1.1 V to 5.5 V, making it suitable for a variety of low-voltage applications, including portable consumer electronics, battery-powered devices, and power supply distribution systems.

With a maximum continuous current of 2A, this load switch can handle significant power loads while maintaining a low thermal footprint. Its low on-resistance (typically 92 mΩ at 5V) minimizes power loss and improves overall system efficiency. Additionally, the TPS22925BNYPHR is designed with a quick output discharge (QOD) feature that ensures the output capacitor is discharged quickly once the switch is turned off, preventing any unwanted power residue in the system.

The device is housed in a compact 6-pin, 1.5mm x 1mm, wafer chip scale package (WCSP) that is optimized for space-constrained applications. Its small size and high level of integration reduce the need for external components, which simplifies design and can speed up product development.

For protection, the TPS22925BNYPHR incorporates several safety features, including over-temperature protection, which prevents the device from overheating, and under-voltage lockout (UVLO), which ensures stable operation by turning off the switch if the input voltage drops below a certain threshold.

In summary, the TPS22925BNYPHR from Texas Instruments is a highly efficient, reliable, and space-saving solution for modern power management challenges. Its robust feature set and small footprint make it an ideal choice for designers looking to optimize power distribution in their next-generation electronic devices.

You May Also Be Interested in

Microchip Technology
DUAL SERIAL PCMCIA CONTROLLER
Need more? Email Us
Maxim Integrated
SWITCH FOR TWO USB PORTS
Need more? Email Us
Rohm Semiconductor
IC HIGH SIDE SWITCH 1CH 8-TSSOP
Need more? Email Us
Maxim Integrated
IC PWR DRIVER 1:8 56QFN
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8MSOP
Need more? Email Us
Renesas Electronics America
IC PWR SWITCH P-CHANNEL 1:1 8DFN
Need more? Email Us
ON Semiconductor
IC DISTR LOAD SWITCH 2CH 8DFN
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Semtech Corporation
IC PWR SWITCH 1:1 20QFN
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
170+ $0.2964 $50.3880
415+ $0.2432 $100.9280
640+ $0.2356 $150.7840
880+ $0.2280 $200.6400
1,135+ $0.2204 $250.1540
1,520+ $0.1976 $300.3520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 170 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess