EN
  • EN
  • DE

TPS22921YZTR

Part No TPS22921YZTR
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC GENERAL LOAD SWITCH 6DSBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Switch Type General Purpose
Number of Outputs 1
Output Type P-Channel
Voltage - Load 0.9 V to 3.6 V
Supply Voltage - Operating Not Required
Current - Output (Max) 2A
Rds On (Typ) 14 mOhm
Input Type Non-Inverting
Features Slew Rate Controlled
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 6-DSBGA, 6-WCSP (1.4x0.9)
Win Source Part Number 1111403-TPS22921YZTR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS22921YZTR CAD Model

Description

Product Overview: TPS22921YZTR by Texas Instruments

The TPS22921YZTR from Texas Instruments is a cutting-edge, ultra-low on-resistance load switch designed to operate with an input voltage ranging from 0.9V to 3.6V. This makes it an ideal solution for power distribution in battery-operated and low-voltage applications. The device is housed in a compact, space-saving 6-pin YZT package, ensuring a minimal footprint on the PCB.

One of the standout features of the TPS22921YZTR is its low on-resistance of just 28 mΩ at 3.3V, which translates to reduced power loss and improved efficiency in power management tasks. This characteristic is particularly beneficial in portable electronics where maximizing battery life is crucial.

The TPS22921YZTR incorporates a slew rate-controlled turn-on feature, which minimizes inrush current and prevents any unwanted voltage drops on the input supply that could disrupt the proper functioning of other components in the system. This controlled turn-on sequence is vital for sensitive applications where maintaining a stable power supply is essential.

Safety and protection are also at the forefront of the TPS22921YZTR's design. The device includes integrated protection features such as over-current protection, thermal shutdown, and under-voltage lockout (UVLO). These features work together to safeguard the system against potential damage due to abnormal operating conditions, ensuring the longevity and reliability of both the load switch and the system it protects.

For added versatility, the TPS22921YZTR offers a quick output discharge transistor (QOD) that provides a discharge path for the output capacitor when the switch is turned off, ensuring a rapid power-down of the load and preventing any lingering voltage that could impact the next power cycle.

Overall, the TPS22921YZTR from Texas Instruments is an exemplary load switch solution that is highly suited for applications in mobile phones, PDAs, digital cameras, portable media players, and other portable electronics where efficient power management is critical. Its robust protection features, ultra-low on-resistance, and controlled turn-on functionality make it an indispensable component for modern electronic designs.

You May Also Be Interested in

Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SC70-6
Lowest to $0.9210
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
Maxim Integrated
IC PWR DRIVER 1:8 56QFN
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1 8DIP
Need more? Email Us
Microchip Technology
DUAL SERIAL PCMCIA CONTROLLER
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8196 $53.2740
150+ $0.6725 $100.8750
235+ $0.6515 $153.1025
320+ $0.6305 $201.7600
415+ $0.6094 $252.9010
550+ $0.5464 $300.5200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,710 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess