EN
  • EN
  • DE

TPS22916CNYFPR

Part No TPS22916CNYFPR
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR SWITCH P-CHAN 1:1 4DSBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Manufacturer Texas Instruments
Package Reel - TR
Supply Voltage 1V ~ 5.5V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 4-XFBGA, DSBGA
Case / Package 4-DSBGA
Family Name TPS22916
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number TPS22916CNYFPR-ND, 296-48187-2, 296-48187-1, 296-48187-6
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 845012-TPS22916CNYFPR
Ultra Librarian 3D Model Ultra Librarian TPS22916CNYFPR CAD Model

Description

Product Overview: TPS22916CNYFPR by Texas Instruments

The TPS22916CNYFPR is a high-performance, compact load switch from Texas Instruments designed to manage power distribution in electronic systems. This device offers a versatile solution for applications requiring efficient power routing and controlled power sequencing. With its low on-resistance and small footprint, the TPS22916CNYFPR is particularly suited for space-constrained applications.

Key Features

  • Low On-Resistance: The switch features a low on-resistance (RON), minimizing voltage drop and power loss, which is crucial for maintaining energy efficiency in power-sensitive designs.
  • Input Voltage Range: It operates over a wide input voltage range, making it a flexible choice for various supply voltages in consumer electronics, portable devices, and industrial systems.
  • Quick Output Discharge: An integrated quick output discharge transistor ensures rapid deactivation of output loads, enhancing system safety and reliability.
  • Controlled Slew Rate: The device's controlled slew rate reduces inrush current, which can lead to lower electromagnetic interference (EMI) and improved system stability.
  • Ultra-Small Package: Housed in an ultra-small wafer-level chip-scale package (WCSP), the TPS22916CNYFPR saves valuable board space, an essential feature for compact electronic designs.

Applications

The TPS22916CNYFPR is a versatile component that can be used in a wide range of applications. It is ideal for managing power in portable devices such as smartphones, tablets, and wearables due to its small size and efficiency. Additionally, its ability to handle precise power sequencing makes it suitable for SSDs, networking equipment, and server systems where controlled power-up and power-down sequences are critical for maintaining system integrity.

Quality and Reliability

As with all Texas Instruments products, the TPS22916CNYFPR is manufactured to high standards of quality and reliability. This load switch is designed to meet the rigorous demands of modern electronic systems, ensuring stable operation over its intended lifespan.

For detailed technical specifications, application notes, and support tools, customers are encouraged to visit the official Texas Instruments website or contact their local TI sales representative.

You May Also Be Interested in

Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8MSOP
Need more? Email Us
Microchip Technology
DUAL SERIAL PCMCIA CONTROLLER
Need more? Email Us
Microchip Technology
DUAL PROGRAMABLE CURRENT LIMIT S
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Lowest to $0.6332
ON Semiconductor
IC DISTR LOAD SWITCH 2CH 8DFN
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1 8DIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
290+ $0.1738 $50.4020
705+ $0.1426 $100.5330
1,090+ $0.1381 $150.5290
1,500+ $0.1337 $200.5500
1,935+ $0.1292 $250.0020
2,590+ $0.1159 $300.1810
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 191,540 pieces
MOQ: 290 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess