EN
  • EN
  • DE

TPS22914CYFPR

Part No TPS22914CYFPR
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR SWITCH N-CHAN 1:1 4DSBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Power Switch/Driver
Manufacturer Texas Instruments
Package Reel - TR
Family Name TPS22914
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-40706-1, -296-40706-1-ND, 296-40706-2, TPS22914CYFPR-ND, 296-40706-6
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 851352-TPS22914CYFPR
Ultra Librarian 3D Model Ultra Librarian TPS22914CYFPR CAD Model

Description

Product Overview: Texas Instruments TPS22914CYFPR

The Texas Instruments TPS22914CYFPR is a compact, low-voltage single-channel load switch designed for power management applications. This high-performance component is ideal for systems that require efficient power distribution and conservation. With a wide input voltage range and a low on-resistance, the TPS22914CYFPR is versatile enough to fit a variety of design needs.

Key Features

  • Input Voltage Range: The TPS22914CYFPR operates over a broad voltage range from 1.1V to 5.5V, making it suitable for a wide array of applications that include battery-powered devices, portable electronics, and more.
  • Low On-Resistance: With an ultra-low on-resistance (RON) of typically 58 mΩ at 5V, this load switch ensures minimal voltage drop and power loss, thus improving overall system efficiency.
  • Quick Output Discharge: The device incorporates a quick output discharge transistor that provides a rapid discharge of the load capacitance when the switch is turned off, preventing any unwanted power consumption in the off-state.
  • Controlled Slew Rate: The TPS22914CYFPR features a controlled slew rate to limit inrush current, reducing the likelihood of voltage droops that could disrupt the proper functioning of sensitive downstream circuits.
  • Small Package Size: Housed in a tiny 6-pin, 1.6mm x 1.6mm DSBGA package, the switch is designed to conserve board space, making it an excellent choice for space-constrained applications.
  • Thermal Shutdown Protection: To ensure reliability and longevity, the device includes thermal shutdown protection that prevents damage from overheating.

Applications

The TPS22914CYFPR is suited for a range of applications, particularly where power efficiency and space savings are paramount. It can be used in:

  • Smartphones and Tablets
  • Wearable Devices
  • Portable Medical Equipment
  • Power Banks
  • Internet of Things (IoT) Devices

In summary, the Texas Instruments TPS22914CYFPR load switch is a feature-rich solution that offers designers the flexibility, efficiency, and reliability required for modern electronic devices. Its compact form factor, coupled with its robust protection features, makes it an excellent choice for any application where power management is critical.

You May Also Be Interested in

Microchip Technology
DUAL SERIAL PCMCIA CONTROLLER
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Vishay
IC PWR SWITCH N-CHAN 1:1 4WCSP
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8SOIC
Lowest to $7.7817
Renesas Electronics America
IC PWR SWITCH P-CHANNEL 1:1 8DFN
Need more? Email Us
Texas Instruments
IC PWR SWTCH N-CH 1:2/1:1 16SOIC
Lowest to $1.8539
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Lowest to $0.6332
ON Semiconductor
IC DISTR LOAD SWITCH 2CH 8DFN
Need more? Email Us
Maxim Integrated
SWITCH FOR TWO USB PORTS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
320+ $0.1566 $50.1120
780+ $0.1285 $100.2300
1,205+ $0.1245 $150.0225
1,660+ $0.1205 $200.0300
2,150+ $0.1165 $250.4750
2,875+ $0.1044 $300.1500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 69,200 pieces
MOQ: 320 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess