EN
  • EN
  • DE

TPS22910AYZVT

Part No TPS22910AYZVT
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC LOAD SWITCH 2A 4DSBAGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Switch Type General Purpose
Number of Outputs 1
Output Type P-Channel
Voltage - Load 1.4 V to 5.5 V
Supply Voltage - Operating Not Required
Current - Output (Max) 2A
Rds On (Typ) 60 mOhm
Input Type Non-Inverting
Features Slew Rate Controlled
Fault Protection Reverse Current, UVLO
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 4-DSBGA
Win Source Part Number 1111393-TPS22910AYZVT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS22910AYZVT CAD Model

Description

Overview of Texas Instruments TPS22910AYZVT

The TPS22910AYZVT from Texas Instruments is a high-performance, single-channel load switch designed for power management applications. This compact and efficient device is an integral part of modern electronic systems, ensuring precise control and protection of power distribution networks. The TPS22910AYZVT is suitable for a wide range of applications, including portable electronics, computing systems, and industrial equipment.

Key Features

  • Ultra-Low On-Resistance: The device features an ultra-low on-resistance (RON) of just 58 mΩ at a 1.8V VBIAS, which minimizes power loss and improves efficiency during operation.
  • Input Voltage Range: The TPS22910AYZVT operates over a wide input voltage range from 0.9V to 3.6V, making it versatile for various power supply requirements.
  • Current Limiting and Thermal Shutdown: With built-in current limiting and thermal shutdown features, the device provides robust protection against over-current and over-temperature conditions, enhancing system reliability.
  • Quick Output Discharge: The integrated quick output discharge transistor ensures a rapid discharge of the load capacitance when the switch is turned off, thereby preventing any unwanted power residue in the system.
  • Controlled Slew Rate: The TPS22910AYZVT offers a controlled slew rate which reduces inrush current and mitigates system voltage drops during switch on.

Package and Environmental Compliance

The TPS22910AYZVT is offered in a compact 1.5mm x 1.5mm 4-pin wafer chip scale package (WCSP), which is ideal for space-constrained applications. The device is RoHS compliant, ensuring adherence to environmental regulations and a commitment to reducing hazardous substances in electronic components.

Applications

Due to its high efficiency and protective features, the TPS22910AYZVT is an excellent choice for managing power in a variety of applications, including:

  • Smartphones and Tablets
  • Wearable Devices
  • Wireless and Networking Equipment
  • Portable Medical Devices
  • SSDs and Other Storage Solutions

With the TPS22910AYZVT, Texas Instruments continues to provide innovative, high-quality components that advance the performance and reliability of electronic systems worldwide.

You May Also Be Interested in

Microchip Technology
DUAL PROGRAMABLE CURRENT LIMIT S
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:2 SOP-J8
Need more? Email Us
Rohm Semiconductor
IC HIGH SIDE SWITCH 1CH 8-TSSOP
Need more? Email Us
Microchip Technology
PC CARD/CARDBUS POWER CONTRLR
Need more? Email Us
Microchip Technology
DUAL SERIAL PCMCIA CONTROLLER
Need more? Email Us
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SC70-6
Lowest to $0.9210
Maxim Integrated
IC PWR DRIVER 1:8 56QFN
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0506 $52.5300
120+ $0.8621 $103.4520
180+ $0.8351 $150.3180
250+ $0.8082 $202.0500
320+ $0.7813 $250.0160
430+ $0.7004 $301.1720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 272,932 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess