EN
  • EN
  • DE

TPS22908YZTR

Part No TPS22908YZTR
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC LOAD SWITCH LOW RON 4DSBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Switch Type General Purpose
Number of Outputs 1
Output Type P-Channel
Voltage - Load 1 V to 3.6 V
Supply Voltage - Operating Not Required
Current - Output (Max) 1A
Rds On (Typ) 28.2 mOhm
Input Type Non-Inverting
Features Load Discharge, Slew Rate Controlled
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 4-DSBGA (0.9x0.9)
Win Source Part Number 081607-TPS22908YZTR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TPS22908YZTR CAD Model

Description

Overview of Texas Instruments TPS22908YZTR

The Texas Instruments TPS22908YZTR is a high-performance, single-channel load switch designed for power management applications. This compact and efficient device is part of the TPS22908 family, known for its low on-resistance and minimal power consumption. The TPS22908YZTR is ideal for systems that require efficient power distribution and conservation, making it a suitable choice for portable electronics, battery-powered devices, and smart power distribution systems.

Key Features

  • Low On-Resistance: The TPS22908YZTR boasts an ultra-low on-resistance (RON), which typically stands at 28 mΩ at a 5.5V supply voltage. This feature ensures minimal voltage drop and power loss across the switch, enhancing overall system efficiency.
  • Input Voltage Range: The device supports a wide input voltage range from 1.1V to 5.5V, catering to a variety of power rails and accommodating different system requirements.
  • Bidirectional Operation: The switch can handle bidirectional current flow, which is beneficial for applications that require reverse current blocking capabilities.
  • Quick Output Discharge: An integrated quick output discharge transistor provides rapid discharge of the output capacitance when the switch is turned off, which is critical for power-down and energy-saving modes.
  • Controlled Slew Rate: The TPS22908YZTR features a controlled slew rate to minimize inrush current, which helps prevent system voltage droop and potential damage to sensitive downstream components.

Applications

The versatility and reliability of the TPS22908YZTR make it a prime choice for a wide range of applications, including:

  • Smartphones, tablets, and other portable electronics
  • Wearable technology
  • Power management modules
  • Battery-powered equipment
  • Point-of-load power distribution systems

Package and Availability

The TPS22908YZTR is offered in a compact, space-saving 6-pin wafer chip-scale package (WCSP), which is highly suitable for applications with limited PCB space. The device is available in tape and reel form, facilitating easy integration into automated manufacturing processes.

With its robust feature set and flexible performance, the Texas Instruments TPS22908YZTR load switch represents a smart solution for designers looking to optimize power efficiency and reliability in their next-generation electronic products.

You May Also Be Interested in

Semtech Corporation
IC PWR SWITCH 1:1 20QFN
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
Rohm Semiconductor
IC HIGH SIDE SWITCH 1CH 8-TSSOP
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Lowest to $0.6332
Maxim Integrated
IC PWR SWITCH P-CHAN 1:1 10UMAX
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Texas Instruments
IC PWR SWTCH N-CH 1:2/1:1 16SOIC
Lowest to $1.8539
Microchip Technology
DUAL SERIAL PCMCIA CONTROLLER
Need more? Email Us
Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369

Pricing & Ordering

Quantity Unit Price Ext. Price
250+ $0.2025 $50.6250
605+ $0.1662 $100.5510
935+ $0.1610 $150.5350
1,285+ $0.1558 $200.2030
1,665+ $0.1506 $250.7490
2,225+ $0.1350 $300.3750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 630,000 pieces
MOQ: 250 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess