EN
  • EN
  • DE

TPS22907YZTR

Part No TPS22907YZTR
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC LOAD SWITCH USMALL 4DSBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Switch Type General Purpose
Number of Outputs 1
Output Type P-Channel
Voltage - Load 1.1 V to 3.6 V
Supply Voltage - Operating Not Required
Current - Output (Max) 1A
Rds On (Typ) 44 mOhm
Input Type Non-Inverting
Features Slew Rate Controlled
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 4-DSBGA (0.9x0.9)
Win Source Part Number 081606-TPS22907YZTR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS22907YZTR CAD Model

Description

Introducing the TPS22907YZTR from Texas Instruments

The TPS22907YZTR is a state-of-the-art power management integrated circuit designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This compact, high-efficiency device is an ideal choice for a wide range of applications, including portable electronics, wearables, and IoT devices where power conservation and space constraints are critical considerations.

Key Features:

  • Low On-Resistance: The TPS22907YZTR boasts an ultra-low on-resistance (RON) of just 58 mΩ at a 5V gate drive. This feature significantly reduces power loss and improves overall efficiency, making it an excellent choice for battery-powered applications.
  • Input Voltage Range: The device operates over a broad input voltage range from 1.5V to 5.5V, accommodating a variety of power sources and ensuring compatibility with numerous system architectures.
  • Low Quiescent Current: With a quiescent current of only 0.5µA (typical), the TPS22907YZTR minimizes power consumption when in standby mode, thereby extending battery life in portable applications.
  • Fast Switching: The load switch provides fast switching times, with a typical turn-on time of 35 µs, allowing for quick response to system power demands.
  • Controlled Slew Rate: The device features a controlled slew rate to help mitigate inrush current, which is particularly beneficial in preventing voltage drops and system instability during power-up sequences.
  • Small Package Size: Housed in a compact 1.5mm x 1.5mm 6-pin YZP package, the TPS22907YZTR is designed for space-constrained applications, enabling designers to maximize board space without sacrificing performance.

Applications:

The versatility of the TPS22907YZTR makes it suitable for a wide range of applications, including but not limited to:

  • Smartphones and Tablets
  • Wearable Technology
  • Wireless Headsets and Earbuds
  • Portable Medical Devices
  • IoT Devices
  • Energy Harvesting Systems

With its robust feature set and Texas Instruments' commitment to quality, the TPS22907YZTR is an excellent choice for designers looking to enhance power management in their next-generation electronic products. Its balance of power efficiency, small form factor, and versatility make it a top contender in the field of power management solutions.

You May Also Be Interested in

STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
Rohm Semiconductor
IC HIGH SIDE SWITCH 1CH 8-TSSOP
Need more? Email Us
ON Semiconductor
IC DISTR LOAD SWITCH 2CH 8DFN
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Lowest to $0.6332
Renesas Electronics America
IC PWR SWITCH P-CHANNEL 1:1 8DFN
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SC70-6
Lowest to $0.9210
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6469 $51.7520
190+ $0.5308 $100.8520
295+ $0.5142 $151.6890
405+ $0.4976 $201.5280
520+ $0.4810 $250.1200
700+ $0.4313 $301.9100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,700 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess