EN
  • EN
  • DE

TPS22904YFPR

Part No TPS22904YFPR
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description ULTRA-SMALL LOW-INPUT-VOLTAGE LOW rON LOAD SWITCH | IC LOAD SWITCH USMALL 4DSBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Switch Type General Purpose
Output Configuration High Side
Output Type P-Channel
Interface On/Off
Load Voltage (V) 1.1V ~ 3.6V
Supply Voltage Not Required
Current - Output (Maximum) 500mA
Rds On 66mOhm
Input Type Non-Inverting
Features Load Discharge, Slew Rate Controlled
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 4-XFBGA, DSBGA
Supplier Device Package 4-DSBGA (0.8x0.8)
Family Part Number TPS22904
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1272215-TPS22904YFPR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS22904YFPR CAD Model

Description

The TPS22904YFPR from Texas Instruments is a high-performance, single channel load switch designed for power management applications. This compact and efficient integrated circuit (IC) is an essential component for modern electronics, enabling precise control over power distribution within a system.

Key Features

  • Input Voltage Range: The TPS22904YFPR operates with an input voltage range of 0.9V to 3.6V, making it versatile for various low-voltage applications.
  • Low On-Resistance: The device features a low on-resistance (RON) of typically 70 mΩ at 1.8V, which helps to minimize power loss and improve efficiency.
  • Current Limiting: It incorporates current limiting to protect the power source and load from overcurrent conditions, ensuring reliable operation.
  • Quick Output Discharge: An integrated quick output discharge transistor provides a rapid discharge of the load capacitance when the switch is turned off, reducing power-off delays.
  • Controlled Slew Rate: The IC features a controlled slew rate to reduce inrush current, thereby mitigating potential voltage drops on the power lines during turn-on.
  • Ultra-Small Package: The TPS22904YFPR comes in an ultra-small 1.2mm x 0.8mm, 4-bump wafer-level CSP (WCSP) package, ideal for space-constrained applications.

Applications

The TPS22904YFPR is suitable for a wide range of applications, including but not limited to:

  • Smartphones and tablets
  • Wearable devices
  • Portable electronics
  • Wireless and IoT devices
  • Power management modules

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the TPS22904YFPR is no exception. This power switch IC is built to meet the rigorous standards of the electronics industry, ensuring long-term performance and stability in a variety of conditions.

With its combination of features, the TPS22904YFPR is an excellent choice for designers looking to optimize power efficiency and extend battery life in their portable and space-constrained devices.

You May Also Be Interested in

Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SC70-6
Lowest to $0.9210
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8MSOP
Need more? Email Us
Microchip Technology
PC CARD/CARDBUS POWER CONTRLR
Need more? Email Us
Vishay
IC PWR SWITCH N-CHAN 1:1 4WCSP
Need more? Email Us
Texas Instruments
IC PWR SWTCH N-CH 1:2/1:1 16SOIC
Lowest to $1.8539
Maxim Integrated
IC PWR SWITCH P-CHAN 1:1 10UMAX
Need more? Email Us
Semtech Corporation
IC PWR SWITCH 1:1 20QFN
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.5292 $50.2740
235+ $0.4342 $102.0370
360+ $0.4207 $151.4520
495+ $0.4071 $201.5145
640+ $0.3935 $251.8400
855+ $0.3528 $301.6440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,310 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess