EN
  • EN
  • DE

TPS22902YFPR

Part No TPS22902YFPR
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC LOAD SWITCH ULOW RDS 4-DSBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Switch Type General Purpose
Number of Outputs 1
Output Type P-Channel
Voltage - Load 1 V to 3.6 V
Supply Voltage - Operating Not Required
Current - Output (Max) 500mA
Rds On (Typ) 78 mOhm
Input Type Non-Inverting
Features Load Discharge, Slew Rate Controlled
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 4-DSBGA (0.8x0.8)
Win Source Part Number 033694-TPS22902YFPR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name TPS22902
Introduction Date February 01, 2008
ECCN EAR99
Country of Origin Philippines, Philippines
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TPS22902YFPR CAD Model

Description

Product Overview: TPS22902YFPR by Texas Instruments

The TPS22902YFPR is an advanced load switch designed by Texas Instruments to provide power distribution and management solutions for a variety of applications. This high-performance component is engineered to offer precise control and protection to electronic circuits, ensuring efficiency and reliability in system design.

Key Features

  • Low On-Resistance: The device boasts a low on-resistance (RON) of typically 70 mΩ at 3.3V, which helps in minimizing power loss and improving overall system efficiency.
  • Input Voltage Range: It operates over a wide input voltage range from 1.05V to 3.6V, making it suitable for a broad spectrum of low voltage applications.
  • Current Limiting: The TPS22902YFPR features an adjustable current limit that protects the system from excessive current that can cause damage.
  • Quick Output Discharge: An integrated quick output discharge transistor ensures rapid deactivation of the output, which is critical for sensitive applications requiring immediate power-off capabilities.
  • Ultra-Small Package: Housed in a compact 6-pin, 1.2mm x 0.8mm, WCSP (Wafer Chip Scale Package), the TPS22902YFPR is ideal for space-constrained applications.

Applications

The versatility of the TPS22902YFPR allows it to be integrated into a wide range of electronic systems, including but not limited to:

  • Smartphones and Tablets
  • Wearable Technology
  • Portable Medical Devices
  • Internet of Things (IoT) Devices
  • Power Management Modules

Quality and Reliability

Texas Instruments is renowned for its commitment to quality, and the TPS22902YFPR is no exception. It is designed to meet the rigorous standards of the industry, ensuring high performance and reliability. Additionally, it is RoHS compliant and designed to meet or exceed environmental regulations, reflecting Texas Instruments' dedication to sustainability.

Ordering Information

The TPS22902YFPR is available for order under the part number TPS22902YFPR. For detailed specifications, technical documents, and ordering information, please visit the Texas Instruments official website or contact your local Texas Instruments distributor.

You May Also Be Interested in

Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8MSOP
Need more? Email Us
Semtech Corporation
IC PWR SWITCH 1:1 20QFN
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SC70-6
Lowest to $0.9210
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
Renesas Electronics America
IC PWR SWITCH P-CHANNEL 1:1 8DFN
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
215+ $0.2376 $51.0840
450+ $0.2226 $100.1700
700+ $0.2151 $150.5700
1,000+ $0.2000 $200.0000
1,300+ $0.1925 $250.2500
1,625+ $0.1850 $300.6250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,810 pieces
MOQ: 215 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess