EN
  • EN
  • DE

TPS2231MRGPT-1

Part No TPS2231MRGPT-1
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description ExpressCard POWER INTERFACE SWITCH
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Switch Type ExpressCard Switch
Number of Outputs 3
Output Configuration High Side
Voltage - Load 1.5V, 3.3V
Current - Output (Maximum) 1.3A
Rds On (Typ) 45 mOhm
Features Power Good, Status Flag
Fault Protection Current Limiting (Fixed), Over Temperature
Operating Temperature Range -40°C ~ 85°C (TA)
Package 20-VFQFN Exposed Pad
Manufacturer Package 20-QFN (4x4)
Win Source Part Number 1272213-TPS2231MRGPT-1
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TPS2231
Introduction Date October 01, 2006
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian TPS2231MRGPT-1 CAD Model

Description

Product Overview: TPS2231MRGPT-1 from Texas Instruments

The TPS2231MRGPT-1 is a high-performance power distribution switch designed by Texas Instruments, catering to the needs of applications requiring power management solutions. This integrated circuit is part of TI's extensive portfolio of power management devices and stands out for its efficiency, reliability, and advanced features.

Key Features

  • Input Voltage Range: The device operates over a wide input voltage range, making it versatile for various applications.
  • Current Limiting: It includes a programmable current limit feature to protect the power source from overcurrent conditions.
  • Thermal Shutdown: The TPS2231MRGPT-1 is equipped with a thermal shutdown mechanism that prevents damage from overheating.
  • Fast Transient Response: The device ensures a quick response to fast load changes, maintaining stable operation.
  • High Accuracy: It boasts high accuracy in current limiting and voltage regulation, which is critical for sensitive electronic components.

Applications

The TPS2231MRGPT-1 is suitable for a broad range of applications, including but not limited to:

  • USB hubs and peripherals
  • Hot-swap power supplies
  • Portable consumer electronics
  • Point-of-sale (POS) terminals

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the TPS2231MRGPT-1 is no exception. It is designed to meet the stringent requirements of industrial and consumer applications, ensuring a long operational life and consistent performance.

Package and Availability

The TPS2231MRGPT-1 comes in a compact QFN package, which is ideal for space-constrained applications. The device is available for order through Texas Instruments' official distributors, and detailed datasheets are provided to assist in the design and implementation process.

In conclusion, the TPS2231MRGPT-1 from Texas Instruments is a robust and versatile power distribution switch that offers advanced features for efficient power management in a variety of electronic devices. Its reliability and performance make it a go-to choice for engineers and designers looking for a high-quality power solution.

You May Also Be Interested in

Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us
Microchip Technology
PC CARD/CARDBUS POWER CONTRLR
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
Maxim Integrated
IC PWR SWITCH P-CHAN 1:1 10UMAX
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1 8DIP
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Maxim Integrated
IC PWR DRIVER 1:8 56QFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess