EN
  • EN
  • DE

TPS2216DAPR

Part No TPS2216DAPR
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC DUAL PCMCIA PWR SW 32HTSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Switch Type PCMCIA Switch
Number of Outputs 4
Voltage - Load 3.3V, 5V, 12V
Supply Voltage - Operating Not Required
Current - Output (Max) 1A
Rds On (Typ) 60 mOhm
Features Status Flag
Fault Protection Current Limiting (Fixed), Over Temperature
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package 32-HTSSOP
Win Source Part Number 055459-TPS2216DAPR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS2216DAPR CAD Model

Description

Product Overview: Texas Instruments TPS2216DAPR

The TPS2216DAPR is a power distribution switch designed by Texas Instruments (TI) to enhance the management of power supply distribution in electronic systems. This sophisticated device is particularly well-suited for applications that require multiple power switches, such as notebook computers, docking stations, and other portable devices. With its compact PowerPAD™ package and advanced features, the TPS2216DAPR offers a reliable and efficient solution for controlling power to downstream peripherals.

Key Features

  • Dual-Slot Power Interface: The TPS2216DAPR is designed to manage power for two slots, making it an ideal choice for systems with multiple peripherals requiring independent power control.
  • Current Limiting: To protect against overcurrent conditions, the TPS2216DAPR features programmable current limiting. This ensures safe operation by preventing damage to the power switch and the connected devices.
  • Thermal Shutdown Protection: The device includes a thermal shutdown feature that automatically turns off the power switch if it exceeds a certain temperature threshold, safeguarding the system from thermal damage.
  • Under-Voltage Lockout (UVLO): The UVLO function ensures that the power switch operates only when the input voltage is within a specified range, preventing malfunctions due to insufficient supply voltage.
  • Status Flag: An open-drain status flag output provides real-time feedback on the operational status of the switch, allowing for quick diagnostics and system monitoring.

Applications

The TPS2216DAPR's versatility makes it suitable for a wide range of applications. Its primary use is in systems that require controlled distribution and switching of power to various peripherals. Common applications include:

  • Notebook computers and docking stations
  • Desktop computers
  • USB hubs and peripherals
  • Hot-plug power supplies

Technical Specifications

The TPS2216DAPR operates with an input voltage range of 4.5V to 5.5V, which aligns with typical USB power specifications. The device is offered in a 30-pin HTSSOP (DAP) package that not only saves space but also improves thermal performance with TI's PowerPAD™ technology. It is also RoHS compliant and designed to meet the stringent requirements of industrial and commercial applications.

With its combination of dual-slot power management, integrated protection features, and status monitoring, the TPS2216DAPR from Texas Instruments represents a robust solution for sophisticated power distribution challenges in modern electronic devices.

You May Also Be Interested in

Semtech Corporation
IC PWR SWITCH 1:1 20QFN
Need more? Email Us
Texas Instruments
IC PWR SWTCH N-CH 1:2/1:1 16SOIC
Lowest to $1.8539
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Lowest to $0.6332
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
Maxim Integrated
IC PWR DRIVER 1:8 56QFN
Need more? Email Us
ON Semiconductor
IC DISTR LOAD SWITCH 2CH 8DFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.3816 $51.0528
20+ $5.2362 $104.7240
30+ $5.0726 $152.1780
41+ $4.9090 $201.2690
53+ $4.7453 $251.5009
71+ $4.2544 $302.0624
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,509 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess