EN
  • EN
  • DE

TPS2216DAPG4

Part No TPS2216DAPG4
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 707747-TPS2216DAPG4
Series TPS series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS2216DAPG4 CAD Model

Description

Product Overview: TPS2216DAPG4

The TPS2216DAPG4 is a highly integrated power distribution switch designed by Texas Instruments, tailored for applications that require multiple power management solutions. This device is part of TI's extensive portfolio of power management ICs, known for their reliability and performance in a wide range of electronic systems.

Key Features

  • Dual-Slot Power Interface Switch: The TPS2216DAPG4 is capable of managing power distribution for two slots, making it an ideal choice for systems that need to allocate power efficiently across multiple peripherals or devices.
  • Adjustable Current-Limiting: The device offers adjustable current-limiting capabilities which protect the system from overcurrent conditions. This feature ensures safe operation and extends the life of the product.
  • Thermal Shutdown Protection: With built-in thermal shutdown protection, the TPS2216DAPG4 prevents overheating, thereby safeguarding the system against thermal damage.
  • Under-Voltage Lockout (UVLO): The UVLO feature ensures that the switch remains off when the input voltage drops below a certain threshold, protecting the device and the system from insufficient power conditions.

Applications

The versatility of the TPS2216DAPG4 makes it suitable for a variety of applications, including:

  • PCMCIA Power Distribution
  • Hot Plug Power Controllers
  • Peripheral Power Management

Technical Specifications

  • Package: HTSSOP-24, a surface-mount technology package that ensures a compact footprint and efficient thermal performance.
  • Input Voltage Range: The device operates over a wide input voltage range, accommodating various system requirements.
  • Multiple Operational Modes: The TPS2216DAPG4 supports independent slot control, simultaneous switching, and other operational modes to provide flexibility in power management strategies.

The TPS2216DAPG4 by Texas Instruments represents a robust solution for managing power in systems that require reliable distribution across multiple slots. Its advanced features and protective mechanisms make it a top choice for designers looking to enhance the safety and efficiency of their power management systems.

You May Also Be Interested in

Maxim Integrated
SWITCH FOR TWO USB PORTS
Need more? Email Us
Texas Instruments
IC PWR SWTCH N-CH 1:2/1:1 16SOIC
Lowest to $1.8539
Maxim Integrated
IC PWR SWITCH P-CHAN 1:1 10UMAX
Need more? Email Us
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 8TSSOP
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8MSOP
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SC70-6
Lowest to $0.9210
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess