EN
  • EN
  • DE

TPS2212IDBR

Part No TPS2212IDBR
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC SINGLE PCMCIA PWR SW 16-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Switch Type PCMCIA Switch
Number of Outputs 2
Voltage - Load 3.3V, 5V, 12V
Supply Voltage - Operating Not Required
Current - Output (Max) 250mA
Rds On (Typ) 160 mOhm
Features Status Flag
Fault Protection Current Limiting (Fixed), Over Temperature
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 16-SSOP
Win Source Part Number 055455-TPS2212IDBR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS2212IDBR CAD Model

Description

The TPS2212IDBR is a highly efficient, dual-slot PC Card power-switching solution designed by Texas Instruments, a leader in semiconductor innovation. This integrated circuit is tailored to manage power distribution between the system and the PC Cards, commonly used in applications such as laptops, PDAs, and other portable devices that require expandability through PC Card slots.

Key Features

  • Dual-Slot Configuration: The TPS2212IDBR is capable of controlling power to two individual PC Card slots, allowing for simultaneous operation of multiple cards.
  • Independent Slot Control: Each slot is independently controlled, providing flexibility and power management efficiency for the user.
  • Integrated Charge Pump: The device includes an on-chip charge pump that only requires a single external capacitor, minimizing external component count.
  • Short-Circuit Protection: With built-in short-circuit protection, the TPS2212IDBR ensures safety and reliability by preventing damage from overcurrent conditions.
  • Thermal Shutdown: An additional layer of protection is offered by the thermal shutdown feature, which prevents overheating and potential damage to the PC Card and the system.
  • Low-Voltage Operation: The device operates at a low voltage range, making it suitable for battery-powered applications where power efficiency is critical.

Applications

The TPS2212IDBR is versatile and can be used in a variety of devices that require PC Card functionality. It is particularly well-suited for:

  • Notebook Computers
  • Personal Digital Assistants (PDAs)
  • Portable Data Acquisition Systems
  • Mobile Communication Devices

Product Specifications

The TPS2212IDBR comes in a compact SSOP (Shrink Small-Outline Package) form factor, ensuring a small footprint on the PCB. The device supports a wide range of input voltages and provides a stable output, making it a reliable choice for managing PC Card power requirements.

Quality and Reliability

As with all Texas Instruments products, the TPS2212IDBR is manufactured to meet high standards of quality and reliability. This product is designed to deliver consistent performance and is backed by Texas Instruments' commitment to customer satisfaction.

You May Also Be Interested in

Rohm Semiconductor
IC HIGH SIDE SWITCH 1CH 8-TSSOP
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SC70-6
Lowest to $0.9210
Maxim Integrated
IC PWR SWITCH P-CHAN 1:1 10UMAX
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1 8DIP
Need more? Email Us
Vishay
IC PWR SWITCH N-CHAN 1:1 4WCSP
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 8TSSOP
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8MSOP
Need more? Email Us
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4049 $51.0735
36+ $2.7938 $100.5768
56+ $2.7065 $151.5640
77+ $2.6192 $201.6784
99+ $2.5319 $250.6581
133+ $2.2700 $301.9100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,330 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess