EN
  • EN
  • DE

TPS2212IDB

Part No TPS2212IDB
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description SINGLE-SLOT, PARALLEL INTERFACE POWER SWITCH FOR LOW POWER PC CARD SLOTS | IC SINGLE PCMCIA PWR SW 16-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Switch Type PCMCIA Switch
Number of Outputs 2
Output Configuration High Side
Interface Parallel
Load Voltage (V) 3.3V, 5V, 12V
Supply Voltage Not Required
Current - Output (Maximum) 250mA
Rds On 160mOhm
Features Status Flag
Fault Protection Current Limiting (Fixed), Over Temperature
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 16-SSOP
Supplier Device Package 16-SSOP
Family Part Number TPS2212
Manufacturer Pack Quantity 80
MSL Level 1 (Unlimited)
Win Source Part Number 1272193-TPS2212IDB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS2212IDB CAD Model

Description

The TPS2212IDB is a high-quality, dual-slot PC Card power-switching distribution controller designed by Texas Instruments, one of the leading manufacturers in the semiconductor industry. This integrated circuit (IC) is specifically tailored to manage power distribution between PC Cards, including PCMCIA- and CardBus-compatible cards. It is an ideal solution for portable electronics where efficient power management is crucial.

Key Features

  • Power Distribution Control: The TPS2212IDB offers independent power switch control for two PC Card slots, enabling the system to conserve power by selectively powering cards.
  • Voltage Flexibility: This device supports both 3.3V and 5V PC Cards, providing flexibility for various card specifications and ensuring compatibility with a wide range of applications.
  • Current Limiting: The IC includes programmable current limiting for each slot, protecting the system and cards from overcurrent conditions.
  • Thermal Protection: Integrated thermal shutdown protection prevents damage from overheating, enhancing system reliability.
  • Under-Voltage Lockout (UVLO): The TPS2212IDB features UVLO to ensure that the power switches operate properly only when the supply voltage is adequate.

Applications

The Texas Instruments TPS2212IDB is well-suited for a variety of applications, particularly in environments where PC Card usage is prevalent. These include:

  • Notebook Computers
  • Personal Digital Assistants (PDAs)
  • Portable Instrumentation
  • Mobile Communication Devices

Technical Specifications

The TPS2212IDB is offered in a compact 30-pin SSOP (Shrink Small Outline Package) that is designed for space-constrained applications. It operates over a wide temperature range, making it suitable for use in diverse operating environments. The device also features a logic-controlled enable input, which allows the power switches to be turned on or off via software control.

Quality and Support

As with all Texas Instruments products, the TPS2212IDB is manufactured to the highest quality standards. Technical support and comprehensive documentation, including datasheets and application notes, are available on the Texas Instruments website to assist designers in integrating this IC into their projects.

You May Also Be Interested in

Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us
Microchip Technology
DUAL PROGRAMABLE CURRENT LIMIT S
Need more? Email Us
Microchip Technology
PC CARD/CARDBUS POWER CONTRLR
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8MSOP
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 8TSSOP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.3507 $50.2605
37+ $2.7493 $101.7241
57+ $2.6633 $151.8081
78+ $2.5774 $201.0372
101+ $2.4915 $251.6415
135+ $2.2338 $301.5630
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess