EN
  • EN
  • DE

TPS2206ADB

Part No TPS2206ADB
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR SWITCH DUAL PCMCIA 30SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Switch Type PCMCIA Switch
Number of Outputs 4
Voltage - Load 3.3V, 5V, 12V
Supply Voltage - Operating Not Required
Current - Output (Max) 1A
Rds On (Typ) 95 mOhm
Features Status Flag
Fault Protection Current Limiting (Fixed), Over Temperature
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 30-SSOP
Win Source Part Number 033666-TPS2206ADB
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS2206ADB CAD Model

Description

The TPS2206ADB is a sophisticated dual-slot PC Card power-interface switch designed by Texas Instruments to cater to the power management requirements of two independent PC Cards or CardBus sockets. It is an integral component for portable computing devices, ensuring efficient power distribution and protection for each card slot.

Key Features

  • Integrated Switching Regulator: The TPS2206ADB comes with a built-in switching regulator that provides a regulated 3.3V or 5V to the card slots, with the ability to automatically adjust to the voltage requirements of the inserted cards.
  • Dual Power Channels: Each channel can independently supply up to 1A of continuous load current, which is suitable for high-power PC Cards, including wireless modems and other high consumption peripherals.
  • Short-Circuit and Overcurrent Protection: The device features robust protection mechanisms, including current limiting, short-circuit protection, and thermal shutdown to safeguard against potential damage from overcurrent conditions.
  • Low Power Consumption: Designed with power efficiency in mind, the TPS2206ADB has a low quiescent current, making it an ideal choice for battery-powered applications.
  • Hot Insertion Support: The power-interface switch allows for the hot insertion of cards without the need to power down the host system, providing greater convenience and user flexibility.

Applications

The TPS2206ADB is versatile and can be used in a variety of applications, including:

  • Notebook Computers
  • Personal Digital Assistants (PDAs)
  • Portable Instrumentation
  • Other Systems Utilizing PC Card Technology

Technical Specifications

With a wide operating temperature range from -40°C to 85°C, the TPS2206ADB is designed to perform reliably in various environments. It is available in a 30-pin TSSOP (DB) package, allowing for a compact footprint on the motherboard.

Conclusion

The Texas Instruments TPS2206ADB is a high-performance, dual-slot PC Card power-interface switch that provides efficient power management and protection for PC Card applications. Its comprehensive feature set ensures safe and reliable operation, making it a top choice for designers and engineers looking for a power management solution for portable devices.

You May Also Be Interested in

Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1 8DIP
Need more? Email Us
Microchip Technology
PC CARD/CARDBUS POWER CONTRLR
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Rohm Semiconductor
IC HIGH SIDE SWITCH 1CH 8-TSSOP
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us
ON Semiconductor
IC DISTR LOAD SWITCH 2CH 8DFN
Need more? Email Us
Microchip Technology
DUAL PROGRAMABLE CURRENT LIMIT S
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8257 $54.7710
70+ $1.4981 $104.8670
105+ $1.4512 $152.3760
145+ $1.4044 $203.6380
185+ $1.3576 $251.1560
250+ $1.2172 $304.3000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess