EN
  • EN
  • DE

TPS2159IDGN

Part No TPS2159IDGN
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR SWITCH N-CHAN 1:2 8MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Manufacturer Texas Instruments
Package Tube
Supply Voltage Not Required
Operating Temperature Range -40°C ~ 100°C (TJ)
Mounting Surface Mount
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Case / Package 8-HVSSOP
Family Name TPS2159
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number TPS2159IDGNG4-ND, -296-13392-5, -TPS2159IDGN-NDR, -TPS2159IDGNG4, TPS2159IDGNG4, 296-13392-5-NDR, -296-13392-5-NDR, -296-13392-5-ND, -TPS2159IDGNG4-NDR, 296-13392-5
Quantity per package 80
Popularity High
Supply and Demand Status Balance
Win Source Part Number 900701-TPS2159IDGN
Ultra Librarian 3D Model Ultra Librarian TPS2159IDGN CAD Model

Description

Product Overview: TPS2159IDGN from Texas Instruments

The TPS2159IDGN is a high-performance, integrated circuit designed by Texas Instruments, tailored for power management applications. This advanced device is part of TI's extensive range of power management solutions, engineered to meet the rigorous demands of modern electronic systems.

At the heart of the TPS2159IDGN is its ability to efficiently control and manage power distribution. It is a versatile component that can be deployed in a variety of applications, including but not limited to, consumer electronics, automotive systems, and industrial equipment. The device ensures reliable operation by providing stable voltage regulation, overcurrent protection, and thermal shutdown features.

The TPS2159IDGN comes in a compact 8-pin MSOP (Mini Small Outline Package) that is designed for space-constrained applications. Its small footprint makes it an ideal choice for portable devices where space is at a premium. Despite its diminutive size, this IC does not compromise on performance, offering a wide input voltage range and high efficiency.

Key features of the TPS2159IDGN include:

  • Wide Input Voltage Range: This device is capable of operating over a broad range of input voltages, making it suitable for various power supply configurations.
  • High Efficiency: With its advanced design, the TPS2159IDGN ensures efficient power conversion, which is critical for extending battery life in portable devices and reducing heat dissipation in all applications.
  • Overcurrent Protection: The built-in overcurrent protection safeguards the device and the system it powers from damage due to excessive current draw.
  • Thermal Shutdown: An important safety feature that prevents overheating by shutting down the device when the internal temperature exceeds a certain threshold.

Designed with a focus on reliability and efficiency, the TPS2159IDGN from Texas Instruments represents a smart choice for designers looking to optimize their power management systems. Whether it's to enhance battery life or to ensure system stability, this IC delivers consistent performance that engineers can rely on.

For detailed technical specifications, application notes, and support resources, customers can visit the Texas Instruments website or contact their local TI sales office.

You May Also Be Interested in

Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8SOIC
Lowest to $7.7817
Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8MSOP
Need more? Email Us
Microchip Technology
PC CARD/CARDBUS POWER CONTRLR
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SC70-6
Lowest to $0.9210
Maxim Integrated
SWITCH FOR TWO USB PORTS
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:2 SOP-J8
Need more? Email Us
Texas Instruments
IC PWR SWTCH N-CH 1:2/1:1 16SOIC
Lowest to $1.8539
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1 8DIP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess