EN
  • EN
  • DE

TPS2110APW

Part No TPS2110APW
Manufacturer Texas Instruments
Catalog PMIC - OR Controllers, Ideal Diodes
Description IC OR CTRLR SRC SELECT 8TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Source Selector Switch
Polarity N-Channel
Internal Switch(s) Yes
Delay Time - ON 500μs
Delay Time - OFF 3ms
Current - Output (Max) 750mA
Operating Supply Current 55μA
Supply Voltage - Operating 2.8 V to 5.5 V
Applications Handheld/Mobile Devices
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-TSSOP
Win Source Part Number 055444-TPS2110APW
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS2110APW CAD Model

Description

The Texas Instruments TPS2110APW is a versatile power multiplexer that offers seamless transition between two power sources in a wide array of applications. This advanced component is designed to provide an efficient solution for automatic switching between supply inputs, ensuring a continuous power supply to critical systems and devices.

Key Features

  • Input Voltage Range: The TPS2110APW operates on an input voltage range from 2.8V to 5.5V, making it suitable for a variety of low-voltage applications.
  • Current Handling: Capable of handling up to 1A of continuous current, this power multiplexer can support a wide range of power requirements.
  • Low On-Resistance: Featuring a low on-resistance of typically 80 mΩ per channel, the TPS2110APW ensures minimal voltage drop and power loss during operation.
  • Break-Before-Make Switching: The device incorporates a break-before-make switching mechanism that prevents cross-conduction and provides a safe transition between sources.
  • Bidirectional Operation: It supports bidirectional current flow, which allows for versatile applications in systems that require power-source ORing or power-source selection.
  • Thermal Protection: The TPS2110APW is equipped with thermal shutdown protection, safeguarding the device and connected components from potential overheating.

Applications

The TPS2110APW is ideal for various applications that require reliable power source selection, including:

  • Redundant power supply systems
  • Battery-powered equipment
  • Power-source ORing in servers and network routers
  • Portable consumer electronics

Product Specifications

This power multiplexer comes in a TSSOP-8 (PW) package, providing a compact footprint for space-constrained applications. Its industrial temperature range of -40°C to 85°C ensures reliable performance under varying environmental conditions.

Conclusion

The TPS2110APW from Texas Instruments represents a reliable and efficient solution for managing multiple power sources. Its ability to seamlessly switch between inputs while providing robust protection features makes it an essential component for ensuring uninterrupted power in critical systems.

You May Also Be Interested in

Analog Devices Inc.
L LOSS PWRPATH CNTR IN SOT
Lowest to $8.1493
Analog Devices Inc.
L LOSS PWRPATH CNTR IN SOT
Lowest to $8.1493
Renesas Electronics America
IC OR CTRLR N+1 8DFN
Need more? Email Us
Texas Instruments
IC OR CTRLR N+1 6SOT / OR Controller N+1 ORing Controller N-Channel N:1 SOT-23-THIN
Lowest to $0.9866
Maxim Integrated
IC IDEAL DIODE CTLR 16TQFN
Lowest to $10.3929
Analog Devices Inc.
IC OR CTRLR N+1 8MSOP / OR Controller N+1 ORing Controller N-Channel N:1 8-MSOP
Lowest to $17.4984
Analog Devices Inc.
IC OR CTRLR BRIDGE RECT 16QFN / OR Controller Bridge Rectifier N-Channel Bridge (2) 16-QFN (4x4)
Lowest to $6.2254
Maxim Integrated
36V ORING MOSFET CONTRLR W/VOLT
Lowest to $8.6348
Analog Devices Inc.
IC OR CTRLR N+1 6DFN
Lowest to $5.3642

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8554 $51.3972
43+ $2.3429 $100.7447
67+ $2.2697 $152.0699
92+ $2.1965 $202.0780
118+ $2.1233 $250.5494
158+ $1.9036 $300.7688
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,700 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess