EN
  • EN
  • DE

TPS2096A4EU

Part No TPS2096A4EU
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Power Distribution Switches,Load Drivers
Manufacturer Texas Instruments
Win Source Part Number 219984-TPS2096A4EU
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS2096A4EU CAD Model

Description

The TPS2096A4EU from Texas Instruments is a state-of-the-art power distribution switch designed for applications requiring multiple power switches in a single package. This integrated circuit is part of the Power Interface product line and provides an efficient solution for managing power distribution to peripheral devices.

Key Features

  • Quad Channel: The TPS2096A4EU features four independent channels, each capable of handling 0.5A of continuous current, making it an ideal choice for systems with multiple peripherals.
  • Overcurrent Protection: Each channel is equipped with built-in overcurrent protection to safeguard against excessive current that could potentially damage the connected devices or the power switch itself.
  • Thermal Shutdown: The device includes a thermal shutdown feature to prevent overheating, ensuring reliable operation under varying conditions.
  • Under-Voltage Lockout (UVLO): This safety feature ensures that the switch remains off if the input voltage drops below a certain threshold, preventing malfunction.
  • Low ON-Resistance: The TPS2096A4EU boasts a low ON-resistance, which minimizes voltage drop across the switch and improves power efficiency.
  • Fast Overcurrent Response: The device is designed to respond quickly to overcurrent conditions, providing prompt protection for sensitive components.

Applications

The versatility of the TPS2096A4EU makes it suitable for a wide range of applications, including:

  • USB hubs and peripheral power management
  • Hot-swap power supplies
  • Power distribution in battery-powered devices
  • Server and telecom power systems

Technical Specifications

With a supply voltage range of 2.7V to 5.5V, the TPS2096A4EU is optimized for low-voltage operation. The package type is a 16-pin HTSSOP (EU), providing a compact form factor for space-constrained applications. The operating temperature range extends from -40°C to 85°C, suitable for commercial and industrial environments.

For detailed technical specifications, datasheets, and support resources, please visit the Texas Instruments official website or contact their customer support for further assistance.

You May Also Be Interested in

Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8MSOP
Need more? Email Us
ON Semiconductor
IC DISTR LOAD SWITCH 2CH 8DFN
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 8TSSOP
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SC70-6
Lowest to $0.9210
Microchip Technology
PC CARD/CARDBUS POWER CONTRLR
Need more? Email Us
Microchip Technology
DUAL PROGRAMABLE CURRENT LIMIT S
Need more? Email Us
Maxim Integrated
IC PWR DRIVER 1:8 56QFN
Need more? Email Us
Maxim Integrated
IC PWR SWITCH P-CHAN 1:1 10UMAX
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess