EN
  • EN
  • DE

TPS2065QDGNRQ1

Part No TPS2065QDGNRQ1
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR SW USB 1A 1CH 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Switch Type General Purpose
Number of Outputs 1
Output Type N-Channel
Voltage - Load 2.7 V to 5.5 V
Supply Voltage - Operating Not Required
Current - Output (Max) 1A
Rds On (Typ) 70 mOhm
Input Type Non-Inverting
Features Status Flag
Fault Protection Current Limiting (Fixed), Over Temperature, UVLO
Temperature Range - Operating -40°C to 125°C (TA)
Case / Package 8-MSOP-PowerPad
Win Source Part Number 1111342-TPS2065QDGNRQ1
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name TPS2065-Q1
Introduction Date August 01, 2006
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TPS2065QDGNRQ1 CAD Model

Description

The TPS2065QDGNRQ1 from Texas Instruments is a robust, automotive-grade USB power distribution switch designed for applications requiring power management and distribution in USB systems. This component is part of TI's Power Interface portfolio, tailored to meet the stringent requirements of the automotive industry, including reliability and performance under extreme conditions.

Key Features

  • High Reliability: Qualified for automotive applications, the TPS2065QDGNRQ1 is designed to withstand the harsh environments typical in automotive scenarios, ensuring consistent performance over a wide temperature range.
  • Overcurrent Protection: The device features built-in overcurrent protection to safeguard USB ports and downstream devices from potential damage caused by excessive current draw.
  • Thermal Shutdown: An integrated thermal shutdown mechanism prevents overheating, enhancing the longevity and safety of the system.
  • Controlled Rise Time: The switch minimizes inrush current during power-up, contributing to system stability and reducing the likelihood of nuisance trips.
  • Reverse Voltage Protection: The TPS2065QDGNRQ1 protects the system from potential damage due to reverse voltage scenarios.

Applications

With its robust feature set, the TPS2065QDGNRQ1 is ideal for a variety of automotive applications, including:

  • USB hubs and ports in vehicles
  • Infotainment systems
  • Navigation units
  • Telematics

Product Specifications

The device is available in an 8-pin MSOP PowerPAD™ package, which aids in thermal dissipation and saves on PCB space. It operates over a voltage range of 2.5V to 5.5V, making it compatible with standard USB power requirements. The TPS2065QDGNRQ1 can deliver up to 1A of continuous current, suitable for most USB peripherals.

Quality and Support

Texas Instruments provides extensive support and documentation for the TPS2065QDGNRQ1, including datasheets, application notes, and design tools. Customers can also access TI's technical support for additional assistance with their designs.

You May Also Be Interested in

Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8SOIC
Lowest to $1.1549
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SC70-6
Lowest to $0.9210
Microchip Technology
DUAL SERIAL PCMCIA CONTROLLER
Need more? Email Us
Semtech Corporation
IC PWR SWITCH 1:1 20QFN
Need more? Email Us
Texas Instruments
IC PWR SWTCH N-CH 1:2/1:1 16SOIC
Lowest to $1.8539
Renesas Electronics America
IC PWR SWITCH P-CHANNEL 1:1 8DFN
Need more? Email Us
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
Microchip Technology
DUAL PROGRAMABLE CURRENT LIMIT S
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6301 $57.0535
75+ $1.3376 $100.3200
120+ $1.2958 $155.4960
160+ $1.2540 $200.6400
210+ $1.2122 $254.5620
280+ $1.0868 $304.3040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 87,500 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess