EN
  • EN
  • DE

TPS2065DBVRG4

Part No TPS2065DBVRG4
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC 1.5A PWR DIST SWITCH SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Power Distribution Switches, Load Drivers
Manufacturer Texas Instruments
Packaging Reel(TR)
Switch Type General Purpose
Number of Outputs 1
Output Configuration High Side
Output Type N-Channel
Interface On/Off
Voltage - Load 2.7 V ~ 5.5 V
Operating Supply Voltage Not Required
Current - Output (Max) 1A
Rds On (Typ) 70 mOhm
Input Type Non-Inverting
Features Status Flag
Fault Protection Current Limiting (Fixed), Over Temperature, UVLO
Operating Temperature Range -40°C ~ 125°C (TJ)
Package SC-74A, SOT-753
Manufacturer Device Package SOT-23-5
Win Source Part Number 219982-TPS2065DBVRG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS2065DBVRG4 CAD Model

Description

The TPS2065DBVRG4 by Texas Instruments is a state-of-the-art power distribution switch designed for USB and other applications where heavy capacitive loads and short circuits may be encountered. This device is part of TI's power management integrated circuits, known for their reliability and performance in managing power distribution efficiently.

Key Features:

  • Single Channel Current-Limited Power Switch: The TPS2065DBVRG4 provides a single channel of current-limited power switch, ensuring safe operation for both the device and the power source.
  • 1.5A Continuous Current: It can handle a continuous output current of up to 1.5A, making it suitable for a wide range of applications.
  • Thermal and Short-Circuit Protection: With built-in thermal overload protection and short-circuit protection, it guarantees safe operation under abnormal conditions.
  • Overcurrent Logic Output: An overcurrent logic output is available, which can be used for indicating fault conditions or interfacing with a microcontroller for status reporting.
  • Fast Overcurrent Response Time: The device features a fast response time to overcurrent events, ensuring quick protective measures are taken.
  • Operating Voltage Range: It operates over an input voltage range of 2.7V to 5.5V, compatible with USB and other low-voltage applications.
  • Low Standby Current: The low standby current is ideal for battery-powered devices, where power conservation is critical.

Applications:

The TPS2065DBVRG4 is versatile in its use, suitable for applications such as:

  • USB hubs, peripherals, and powered ports
  • Hot-swap power supplies
  • Battery-charger circuits
  • Portable consumer electronics

Package and Quality:

Encased in a small SOT-23-5 package, the TPS2065DBVRG4 offers a compact solution for space-constrained applications. Texas Instruments ensures high-quality standards, with the device being lead-free and RoHS compliant, reflecting TI's commitment to environmental sustainability.

With its robust protection features and efficient power management, the TPS2065DBVRG4 is an excellent choice for designers looking to incorporate a reliable power switch into their systems.

You May Also Be Interested in

Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Microchip Technology
DUAL PROGRAMABLE CURRENT LIMIT S
Need more? Email Us
Maxim Integrated
IC PWR SWITCH P-CHAN 1:1 10UMAX
Need more? Email Us
Maxim Integrated
SWITCH FOR TWO USB PORTS
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8MSOP
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
210+ $0.2406 $50.5260
445+ $0.2254 $100.3030
690+ $0.2178 $150.2820
990+ $0.2025 $200.4750
1,285+ $0.1949 $250.4465
1,605+ $0.1873 $300.6165
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 79,960 pieces
MOQ: 210 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess