EN
  • EN
  • DE

TPS2064CDGN

Part No TPS2064CDGN
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR SWITCH N-CHAN 1:2 8MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Manufacturer Texas Instruments
Package Tube
Supply Voltage Not Required
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Case / Package 8-HVSSOP
Family Name TPS2064
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -296-29888-5, -296-29888-5-ND, -TPS2064CDGN-NDR, 296-29888-5
Quantity per package 80
Popularity High
Supply and Demand Status Balance
Win Source Part Number 937263-TPS2064CDGN
Ultra Librarian 3D Model Ultra Librarian TPS2064CDGN CAD Model

Description

The TPS2064CDGN is a state-of-the-art power distribution switch from Texas Instruments, designed to enhance the functionality and safety of USB power distribution systems. This device is housed in an 8-pin MSOP (Micro Small Outline Package) that offers a compact footprint suitable for space-constrained applications.

At the heart of the TPS2064CDGN is a single channel, current-limited, power distribution switch that is optimized for self-powered and bus-powered Universal Serial Bus (USB) applications. The device complies with USB 2.0 standards and is capable of handling up to 1A of continuous load current with an input voltage range of 2.7V to 5.5V, making it versatile for various USB-powered devices.

The TPS2064CDGN features built-in thermal and short-circuit protection, which safeguards the device and the downstream components from damage due to overcurrent or excessive temperature conditions. The thermal protection automatically shuts down the switch when the die temperature exceeds a safe threshold, and it automatically recovers once the temperature drops to a normal range, ensuring reliable operation over time.

This power switch also includes under-voltage lockout (UVLO) to ensure that the device operates at adequate voltages. It prevents malfunctioning that might occur if the input voltage falls below a certain threshold. The switch's rise and fall times are carefully controlled to minimize current surges during switching, thereby reducing the risk of triggering unwanted system resets or noise interference in sensitive applications.

For design flexibility, the TPS2064CDGN provides an active-high enable input that allows the control of the switch through a GPIO (General Purpose Input/Output) pin or other logic signals. This feature enables intelligent control and power sequencing in complex systems.

Overall, the TPS2064CDGN from Texas Instruments is a robust and reliable solution for power distribution challenges, offering protection features, USB compatibility, and a compact design that is ideal for a wide range of electronic devices and systems.

You May Also Be Interested in

Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SC70-6
Lowest to $0.9210
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Lowest to $0.6332
Maxim Integrated
IC PWR DRIVER 1:8 56QFN
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Maxim Integrated
IC PWR SWITCH P-CHAN 1:1 10UMAX
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
ON Semiconductor
IC DISTR LOAD SWITCH 2CH 8DFN
Need more? Email Us
Microchip Technology
DUAL PROGRAMABLE CURRENT LIMIT S
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6305 $57.0675
75+ $1.3378 $100.3350
120+ $1.2960 $155.5200
160+ $1.2542 $200.6720
210+ $1.2124 $254.6040
280+ $1.0870 $304.3600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,300 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess