EN
  • EN
  • DE

TPS2061DGNRG4

Part No TPS2061DGNRG4
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC 1.5A PWR DIST SWITCH 8-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Switch Type General Purpose
Number of Outputs 1
Output Type N-Channel
Voltage - Load 2.7 V to 5.5 V
Supply Voltage - Operating Not Required
Current - Output (Max) 1A
Rds On (Typ) 70 mOhm
Input Type Non-Inverting
Features Status Flag
Fault Protection Current Limiting (Fixed), Over Temperature, UVLO
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package 8-MSOP-PowerPad
Win Source Part Number 213305-TPS2061DGNRG4
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Power Management, Motor Drive & Control
Ultra Librarian 3D Model Ultra Librarian TPS2061DGNRG4 CAD Model

Description

Overview of TPS2061DGNRG4

The TPS2061DGNRG4 is a state-of-the-art power distribution switch from Texas Instruments, designed for applications where saving space is a priority. This device is part of Texas Instruments' extensive power management portfolio and is an ideal solution for USB and other power distribution systems that require precise current limiting and a high level of protection.

Key Features

  • Output Current Limiting: The TPS2061DGNRG4 provides 1.5A of continuous current with accurate current limiting to protect the host device and downstream components from excessive current draw.
  • Thermal Shutdown Protection: With an intelligent thermal shutdown mechanism, the device prevents overheating by automatically shutting down when the internal junction temperature exceeds safe limits.
  • Reverse Voltage Protection: The switch is equipped with reverse voltage blocking, which ensures that no current flows when voltage is applied in the reverse direction, thereby protecting the circuit.
  • Under-Voltage Lockout (UVLO): This feature ensures that the switch remains off until the supply voltage reaches a safe operating level, preventing malfunction at low voltages.
  • Fast Overcurrent Response: The TPS2061DGNRG4 reacts swiftly to overcurrent conditions, typically responding in less than 2 microseconds to protect the circuit from short circuits or excessive loads.

Applications

The TPS2061DGNRG4 is versatile and can be used in various applications, including:

  • USB hubs, peripherals, and powered ports
  • Hot-swap power supplies
  • Portable consumer electronics
  • Power distribution switches for a range of applications

Package and Quality

The device comes in an 8-pin MSOP (DGN) package, which is not only compact but also offers a reduced footprint on the PCB. Texas Instruments ensures high-quality and reliability standards, making the TPS2061DGNRG4 suitable for commercial and industrial applications where consistent performance is crucial.

For designers and engineers looking for a robust power distribution solution, the TPS2061DGNRG4 provides an efficient and reliable option that combines protection, control, and space efficiency in one package.

You May Also Be Interested in

Maxim Integrated
SWITCH FOR TWO USB PORTS
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8MSOP
Need more? Email Us
Texas Instruments
IC PWR SWTCH N-CH 1:2/1:1 16SOIC
Lowest to $1.8539
Maxim Integrated
IC PWR DRIVER 1:8 56QFN
Need more? Email Us
Microchip Technology
PC CARD/CARDBUS POWER CONTRLR
Need more? Email Us
Semtech Corporation
IC PWR SWITCH 1:1 20QFN
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1 8DIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.2775 $51.1000
100+ $1.0483 $104.8300
150+ $1.0155 $152.3250
205+ $0.9827 $201.4535
265+ $0.9500 $251.7500
355+ $0.8517 $302.3535
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,980 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess