EN
  • EN
  • DE

TPS2060DGNRG4

Part No TPS2060DGNRG4
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description CURRENT-LIMITED, POWER-DISTRIBUTION SWITCHES
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1272125-TPS2060DGNRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS2060DGNRG4 CAD Model

Description

Product Overview: Texas Instruments TPS2060DGNRG4

The Texas Instruments TPS2060DGNRG4 is a versatile and robust power distribution switch designed for applications requiring power management solutions. This integrated circuit is part of the Texas Instruments power distribution switch family and is ideal for USB and other hot-swap applications. It provides a compact and efficient means of controlling power to downstream peripherals, ensuring safe and reliable operation.

Key Features

  • Current Limiting: The TPS2060DGNRG4 features programmable current limiting to protect the host device and the downstream peripherals from overcurrent conditions. This helps to prevent damage to your electronic components and extends their operational life.
  • Thermal Shutdown: With an integrated thermal shutdown feature, the device prevents overheating by automatically shutting down the output when the junction temperature exceeds the thermal shutdown threshold. This ensures the safety of the system under extreme operating conditions.
  • Fast Transient Response: The device is designed to respond quickly to transient loads, providing stable power to connected devices and maintaining system reliability.
  • Multiple Supply Voltages: It supports a wide range of supply voltages from 2.7V to 5.5V, making it suitable for various applications including USB-powered devices.

Applications

The TPS2060DGNRG4 is used in a variety of applications where power distribution and protection are critical. Common applications include:

  • USB Hubs
  • Portable Electronics
  • Hot-Swap Supplies
  • Peripheral Power Control

Package and Quality

The device is offered in an 8-pin MSOP (DGN) package, which is designed to occupy minimal space on a printed circuit board. The compact form factor makes it an excellent choice for space-constrained applications. Additionally, Texas Instruments is known for its commitment to quality, ensuring that the TPS2060DGNRG4 meets rigorous industry standards for performance and reliability.

With its advanced protection features and versatile application range, the Texas Instruments TPS2060DGNRG4 is an essential component for designers looking to incorporate reliable power distribution and management into their systems.

You May Also Be Interested in

ON Semiconductor
IC DISTR LOAD SWITCH 2CH 8DFN
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us
Maxim Integrated
IC PWR SWITCH P-CHAN 1:1 10UMAX
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8SOIC
Lowest to $7.7817
Texas Instruments
IC PWR SWTCH N-CH 1:2/1:1 16SOIC
Lowest to $1.8539
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Lowest to $0.6332

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0064 $50.1600
61+ $1.6462 $100.4182
95+ $1.5948 $151.5060
130+ $1.5434 $200.6420
168+ $1.4919 $250.6392
225+ $1.3376 $300.9600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess