EN
  • EN
  • DE

TPS2054BD

Part No TPS2054BD
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR SWITCH N-CH 2X1:2 16SOIC / Power Switch/Driver 2 x 1:2 N-Channel 500mA 16-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers
Mfr Texas Instruments
Package Tube
Switch Type General Purpose
Number of Outputs 4
Output Configuration High Side
Output Type N-Channel
Interface On/Off
Voltage - Load 2.7V ~ 5.5V
Supply Voltage - Operating Not Required
Current - Output (Max) 500mA
Rds On (Typ) 70mOhm
Input Type Non-Inverting
Features Status Flag
Fault Protection Current Limiting (Fixed), Over Temperature, UVLO
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Supplier Device Package 16-SOIC
Package / Case 16-SOIC (0.154", 3.90mm Width)
Base Product Number TPS2054
Other Names TPS2054BD,TPS2054BDG4,2156-TPS2054BD,296-34586-5,TEXTISTPS2054BD,TPS2054BDG4
Standard Package 40
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1253209-TPS2054BD
Ultra Librarian 3D Model Ultra Librarian TPS2054BD CAD Model

Description

The TPS2054BD is a state-of-the-art power distribution switch from Texas Instruments, designed for applications where multiple USB ports require efficient power management. This impressive component is part of Texas Instruments’ power interface portfolio and is specifically tailored to enhance the performance and reliability of bus-powered USB hubs, docking stations, and other peripherals.

Key Features

  • Multiple Channels: The TPS2054BD contains four independent channels, each capable of delivering up to 500 mA of continuous current. This makes it an ideal choice for managing multiple USB devices simultaneously.
  • Overcurrent Protection: To safeguard USB ports and connected devices, this integrated circuit features built-in overcurrent protection. This ensures that any excessive current draw is detected and managed effectively to prevent damage.
  • Thermal Shutdown: With an integrated thermal shutdown feature, the TPS2054BD prevents overheating by automatically turning off the power switch if the temperature exceeds a certain threshold.
  • Under-Voltage Lockout (UVLO): The UVLO function ensures that the device operates only when the supply voltage is within an acceptable range, protecting the circuitry from undervoltage conditions.

Specifications

  • Operating Voltage Range: 2.7V to 5.5V
  • Continuous Load Current: 0.5A per channel
  • On-Resistance (RON): 70mΩ (Typical)
  • Bandwidth: 11MHz (Typical)
  • Package: 16-Pin SOIC (D)

Applications

The versatility of the TPS2054BD makes it suitable for a broad range of applications. It is commonly used in USB hubs, motherboards, docking stations, and other peripherals requiring multiple USB power switches. Its robust protection features also make it a reliable choice for battery-charging circuits and portable devices.

With the TPS2054BD, Texas Instruments continues to demonstrate its commitment to providing advanced solutions for power management challenges in modern electronic devices. By integrating multiple safety features with high-performance specifications, the TPS2054BD stands out as a superior choice for designers looking to enhance the functionality and safety of their USB-powered applications.

You May Also Be Interested in

Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:2 SOP-J8
Need more? Email Us
Texas Instruments
IC PWR SWTCH N-CH 1:2/1:1 16SOIC
Lowest to $1.8539
Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1 8DIP
Need more? Email Us
Renesas Electronics America
IC PWR SWITCH P-CHANNEL 1:1 8DFN
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 8TSSOP
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5859 $55.5065
80+ $1.3013 $104.1040
120+ $1.2606 $151.2720
165+ $1.2200 $201.3000
215+ $1.1793 $253.5495
285+ $1.0573 $301.3305
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess