EN
  • EN
  • DE

TPS2051CDBVR

Part No TPS2051CDBVR
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC USB PWR SW 1CH 0.5A SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Switch Type USB Switch
Number of Outputs 1
Output Type N-Channel
Voltage - Load 4.5 V to 5.5 V
Supply Voltage - Operating Not Required
Current - Output (Max) 500mA
Rds On (Typ) 97 mOhm
Input Type Non-Inverting
Features Load Discharge, Status Flag
Fault Protection Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package SOT-23-5
Win Source Part Number 033625-TPS2051CDBVR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name TPS2051C
Introduction Date May 01, 2011
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TPS2051CDBVR CAD Model

Description

Product Overview: Texas Instruments TPS2051CDBVR

The TPS2051CDBVR from Texas Instruments is a robust, single-channel, current-limited integrated high-side power switch designed for USB and other applications. It is part of Texas Instruments' power distribution switch family, which is renowned for providing reliable protection for systems and peripheral devices.

Key Features

  • Current Limit: This device offers a precise current limit to protect the system from overcurrent conditions. It is capable of delivering up to 1.5A of continuous current, making it suitable for a wide range of applications.
  • Operating Voltage: The TPS2051CDBVR operates over an input voltage range of 2.7V to 5.5V, accommodating common system voltages and allowing for flexibility in various design scenarios.
  • Thermal and Short-Circuit Protection: The device includes thermal shutdown protection and short-circuit protection, enhancing system safety by preventing damage from excessive heat or circuit malfunctions.
  • Built-In Charge Pump: The integrated charge pump allows for drive capability on the open-drain fault flag, providing a signal in case of a fault condition.
  • Controlled Rise Time: The TPS2051CDBVR features a controlled rise time, reducing inrush current and thereby mitigating potential system voltage drops on power-up.

Applications

  • USB hubs, peripherals, and powered ports
  • Battery-Charger Circuits
  • Hot-Swap Power Management
  • Portable Electronics
  • Industrial and Medical Equipment

Product Packaging and Quality

Housed in a compact SOT-23-6 package, the TPS2051CDBVR is designed for space-constrained applications. Texas Instruments ensures high-quality standards, and this product is compliant with RoHS directives, making it suitable for use in environmentally sensitive applications. The small form factor, coupled with Texas Instruments' commitment to quality, makes the TPS2051CDBVR a reliable choice for power management solutions.

Design Support

Texas Instruments provides extensive design support for the TPS2051CDBVR, including technical documentation, reference designs, and simulation tools. Designers can access a wealth of resources to accelerate the development process and ensure the successful integration of this power switch into their applications.

You May Also Be Interested in

Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Maxim Integrated
SWITCH FOR TWO USB PORTS
Need more? Email Us
Maxim Integrated
IC PWR DRIVER 1:8 56QFN
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us
ON Semiconductor
IC DISTR LOAD SWITCH 2CH 8DFN
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
Microchip Technology
DUAL SERIAL PCMCIA CONTROLLER
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
150+ $0.3428 $51.4200
360+ $0.2813 $101.2680
555+ $0.2725 $151.2375
760+ $0.2637 $200.4120
985+ $0.2549 $251.0765
1,315+ $0.2285 $300.4775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 56,290 pieces
MOQ: 150 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess