EN
  • EN
  • DE

TPS2042BDR

Part No TPS2042BDR
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description USB Power Switch Dual 5.5V 0.75A to 1.25A 8-Pin SOIC T/R / IC SWITCH PWR-DISTRIB DUAL 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Switch Type General Purpose
Number of Outputs 2
Output Type N-Channel
Voltage - Load 2.7 V to 5.5 V
Supply Voltage - Operating Not Required
Current - Output (Max) 500mA
Rds On (Typ) 70 mOhm
Input Type Non-Inverting
Features Status Flag
Fault Protection Current Limiting (Fixed), Over Temperature, UVLO
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package 8-SOIC
Win Source Part Number 033611-TPS2042BDR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Power Management, Motor Drive & Control
Family Name TPS2042B
Introduction Date February 15, 2004
ECCN EAR99
Country of Origin Mexico
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TPS2042BDR CAD Model

Description

The TPS2042BDR, manufactured by Texas Instruments, is a state-of-the-art USB power distribution switch designed for applications where heavy capacitive loads and short-circuits are likely to be encountered. This integrated circuit is an essential component for managing power distribution in USB hubs, monitors, and other computer peripherals. The TPS2042BDR ensures reliable and safe power distribution, making it an ideal choice for both consumer and industrial USB applications.

Key Features

  • Dual Channel: The TPS2042BDR features two independent channels, allowing it to control and protect two USB ports simultaneously.
  • Overcurrent Protection: Each channel has built-in overcurrent protection, which safeguards the device and the USB port from damage due to excessive current.
  • Thermal Shutdown: The thermal shutdown feature prevents the switch from overheating, enhancing the longevity of the device.
  • Under-Voltage Lockout (UVLO): UVLO ensures that the switch remains off when the input voltage drops below a certain threshold, preventing malfunction.
  • Fault Reporting: The TPS2042BDR provides real-time fault reporting via an open-drain fault output, allowing for immediate system response to potential issues.

Specifications

Parameter Value
Input Voltage Range 2.7V to 5.5V
Continuous Load Current (Max) 500 mA per channel
Operating Temperature Range -40°C to 85°C
Package 8-SOIC (0.154", 3.90mm Width)

The TPS2042BDR comes in a compact 8-SOIC package, making it easy to integrate into various designs without taking up significant board space. Its robust design and comprehensive protection features make it a reliable solution for managing power in USB-enabled devices.

You May Also Be Interested in

Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SC70-6
Lowest to $0.9210
Microchip Technology
DUAL SERIAL PCMCIA CONTROLLER
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
ON Semiconductor
IC DISTR LOAD SWITCH 2CH 8DFN
Need more? Email Us
Renesas Electronics America
IC PWR SWITCH P-CHANNEL 1:1 8DFN
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Lowest to $0.6332
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Texas Instruments
IC PWR SWTCH N-CH 1:2/1:1 16SOIC
Lowest to $1.8539

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
275+ $0.1828 $50.2700
670+ $0.1500 $100.5000
1,035+ $0.1453 $150.3855
1,425+ $0.1406 $200.3550
1,840+ $0.1359 $250.0560
2,465+ $0.1219 $300.4835
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,960 pieces
MOQ: 275 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess