EN
  • EN
  • DE

TPS2023DRG4

Part No TPS2023DRG4
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC 2.2A PWR DIST SWITCH 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Switch Type General Purpose
Number of Outputs 1
Output Type N-Channel
Voltage - Load 2.7 V to 5.5 V
Supply Voltage - Operating Not Required
Current - Output (Max) 1.5A
Rds On (Typ) 33 mOhm
Input Type Non-Inverting
Features Status Flag
Fault Protection Current Limiting (Fixed), Over Temperature, UVLO
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package 8-SOIC
Win Source Part Number 083780-TPS2023DRG4
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS2023DRG4 CAD Model

Description

Introducing the TPS2023DRG4 Power Distribution Switch from Texas Instruments

The TPS2023DRG4 is a state-of-the-art power distribution switch designed by Texas Instruments, renowned for its reliability and efficiency in managing power requirements in a variety of applications. This component is part of the TPS202x family and is particularly suited for systems where precision power distribution control is paramount.

Key Features

  • Single Channel Current-Limited Power Switch: The TPS2023DRG4 offers a single channel, which is capable of delivering up to 2.7A of continuous current, making it an excellent choice for heavy-load applications.
  • Wide Operating Voltage Range: With an operating voltage range of 2.7V to 5.5V, this switch can accommodate a variety of power supplies, ensuring compatibility with both low and standard voltage operations.
  • Thermal and Over-Current Protection: The device includes built-in thermal shutdown and current-limiting features to protect the system from excessive power draw or overheating, enhancing the overall durability and lifespan of the end product.
  • Fast Transient Response: The TPS2023DRG4 is designed to respond quickly to transient loads, ensuring stable operation even under rapidly changing conditions.

Applications

The versatility of the TPS2023DRG4 makes it suitable for a wide range of applications, including:

  • USB hubs and peripherals
  • Hot swap supplies
  • Power management for consumer electronics
  • Portable devices

Package and Quality

Encased in an 8-pin SOIC package, the TPS2023DRG4 offers a compact footprint that is ideal for space-constrained designs. The device is also RoHS-compliant and adheres to Texas Instruments' rigorous quality standards, ensuring both environmental friendliness and exceptional performance.

Whether you are designing a sophisticated USB hub or a portable consumer electronic device, the TPS2023DRG4 from Texas Instruments provides the power distribution capabilities you need, with the reliability and precision that your applications demand.

You May Also Be Interested in

Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8MSOP
Need more? Email Us
ON Semiconductor
IC DISTR LOAD SWITCH 2CH 8DFN
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Vishay
IC PWR SWITCH N-CHAN 1:1 4WCSP
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us
Maxim Integrated
IC PWR SWITCH P-CHAN 1:1 10UMAX
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1 8DIP
Need more? Email Us
Maxim Integrated
IC PWR DRIVER 1:8 56QFN
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.0916 $50.1984
59+ $1.7162 $101.2558
91+ $1.6625 $151.2875
125+ $1.6089 $201.1125
161+ $1.5553 $250.4033
216+ $1.3944 $301.1904
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess