EN
  • EN
  • DE

TPS2021IDRQ1

Part No TPS2021IDRQ1
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC 0.9A PWR DIST SWITCH 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Switch Type General Purpose
Number of Outputs 1
Output Type N-Channel
Voltage - Load 2.7 V to 5.5 V
Supply Voltage - Operating Not Required
Current - Output (Max) 600mA
Rds On (Typ) 33 mOhm
Input Type Non-Inverting
Features Status Flag
Fault Protection Current Limiting (Fixed), Over Temperature, UVLO
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package 8-SOIC
Win Source Part Number 033598-TPS2021IDRQ1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS2021IDRQ1 CAD Model

Description

The TPS2021IDRQ1 from Texas Instruments is a state-of-the-art power distribution switch designed for automotive and industrial applications. This device is part of the TPS202x family, which is renowned for its robustness and reliability in managing power distribution to downstream circuits. The TPS2021IDRQ1 is particularly crafted to handle a continuous output current of up to 2.1A, making it an ideal choice for moderate to high-power applications.

This power switch integrates multiple features to ensure the protection and efficient operation of the system it serves. It includes a current-limit switch to prevent damage from overcurrent conditions, thermal shutdown to protect against excessive temperature rise, and under-voltage lockout to ensure that the device operates within safe voltage parameters. Additionally, the TPS2021IDRQ1 offers a quick output discharge transistor, which allows for rapid deactivation of the output, thereby safeguarding downstream components during shutdown or fault conditions.

The TPS2021IDRQ1 comes in a compact, surface-mount package, specifically the 8-pin SOIC (D) package, which is optimized for space-constrained applications. This package is not only space-efficient but also designed for thermal dissipation, ensuring that the device operates within its temperature range even under full-load conditions.

One of the key advantages of the TPS2021IDRQ1 is its operational flexibility. It can work with an input voltage range of 2.7V to 5.5V, making it compatible with various power supply standards. Furthermore, the device features an active-high enable input, which provides simple control logic for turning the power switch on and off, thus allowing for seamless integration into system designs.

Overall, the TPS2021IDRQ1 is a robust and versatile power distribution switch that offers a combination of performance, protection, and packaging suitable for demanding environments. Whether used in automotive electronics, power management systems, or industrial controls, this device from Texas Instruments is engineered to deliver reliable power distribution with the quality and support expected from a leading semiconductor manufacturer.

You May Also Be Interested in

Microchip Technology
PC CARD/CARDBUS POWER CONTRLR
Need more? Email Us
Microchip Technology
DUAL PROGRAMABLE CURRENT LIMIT S
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:2 SOP-J8
Need more? Email Us
Maxim Integrated
IC PWR DRIVER 1:8 56QFN
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Vishay
IC PWR SWITCH N-CHAN 1:1 4WCSP
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.4472 $53.3664
28+ $3.6490 $102.1720
43+ $3.5350 $152.0050
59+ $3.4210 $201.8390
76+ $3.3069 $251.3244
102+ $2.9648 $302.4096
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,500 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess