EN
  • EN
  • DE

TPS2015DRG4

Part No TPS2015DRG4
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC 2A POWER DIST SWITCH 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Not For New Designs
Switch Type USB Switch
Number of Outputs 1
Output Type N-Channel
Voltage - Load 4.75 V to 5.25 V
Current - Output (Max) 1A
Rds On (Typ) 95 mOhm
Features Status Flag
Fault Protection Current Limiting (Fixed), Over Temperature
Temperature Range - Operating 0°C to 125°C (TJ)
Case / Package 8-SOIC
Win Source Part Number 043269-TPS2015DRG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS2015DRG4 CAD Model

Description

The TPS2015DRG4 is a state-of-the-art power distribution switch designed by Texas Instruments, tailored for applications requiring efficient power management with a current limit threshold of 2.5A. This integrated circuit is a part of the TPS201x family, known for their robust performance in USB and other power distribution systems.

Key Features

  • Current Limiting: The device provides precise 2.5A current limiting to protect the source and load from overcurrent conditions.
  • Thermal Shutdown: With built-in thermal shutdown protection, the TPS2015DRG4 prevents overheating by turning off the output when the junction temperature exceeds the threshold.
  • Fast Transient Response: The device is designed to handle fast transients on the power line, ensuring stable operation under varying load conditions.
  • Reverse Voltage Protection: The TPS2015DRG4 includes a feature to protect against reverse voltage, enhancing the safety and longevity of the connected systems.
  • Under Voltage Lockout (UVLO): This feature ensures that the device operates at a safe voltage level, thus protecting both the switch and the downstream devices.
  • Charge Pump: The integrated charge pump allows for N-channel MOSFET control, providing a low on-resistance for the internal switch.

Applications

The TPS2015DRG4 is versatile and can be used in various applications, including:

  • USB hubs, peripherals, and monitors
  • Hot-swap power supplies
  • Portable electronics
  • Power management for battery-powered devices

Package and Quality

The TPS2015DRG4 comes in a slim 8-pin SOIC package, which makes it suitable for space-constrained applications. The device is lead-free and RoHS compliant, adhering to environmental standards and ensuring quality and reliability for sensitive applications. Texas Instruments provides extensive support and documentation, making the integration of TPS2015DRG4 into your design both straightforward and efficient.

Why Choose TPS2015DRG4?

With its advanced protection features, low power consumption, and compact design, the TPS2015DRG4 is an excellent choice for designers looking to enhance power distribution systems' efficiency and reliability. Texas Instruments' commitment to quality and customer support further underscores the value of this power switch in your electronic designs.

You May Also Be Interested in

Texas Instruments
IC PWR SWTCH N-CH 1:2/1:1 16SOIC
Lowest to $1.8539
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8SOIC
Lowest to $1.1549
Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1 8DIP
Need more? Email Us
Maxim Integrated
IC PWR DRIVER 1:8 56QFN
Need more? Email Us
Maxim Integrated
IC PWR SWITCH P-CHAN 1:1 10UMAX
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:2 SOP-J8
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8MSOP
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Lowest to $0.6332

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.3310 $51.6550
12+ $8.4767 $101.7204
19+ $8.2118 $156.0242
26+ $7.9469 $206.6194
33+ $7.6820 $253.5060
44+ $6.8873 $303.0412
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 790 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess