EN
  • EN
  • DE

TPS1HB16AQPWPRQ1

Part No TPS1HB16AQPWPRQ1
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description 40-V, 16-M, 1-CH AUTOMOTIVE SMAR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Package Reel - TR
Supply Voltage Not Required
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 16-PowerTSSOP (0.173", 4.40mm Width)
Case / Package 16-HTSSOP
Family Name TPS1HB16
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 937261-TPS1HB16AQPWPRQ1
Ultra Librarian 3D Model Ultra Librarian TPS1HB16AQPWPRQ1 CAD Model

Description

The TPS1HB16AQPWPRQ1 is a state-of-the-art automotive smart high-side switch designed by Texas Instruments to provide robust and intelligent power distribution within vehicular systems. This advanced component is engineered to handle a wide range of high-current applications, making it an ideal choice for use in automotive body electronics, lighting, and motor control systems.

Key Features:

  • High-Voltage Capability: The device supports an operating voltage range of 3.0V to 28V, accommodating the fluctuations common in automotive power systems.
  • Current Sense Accuracy: Equipped with precise current sensing, the TPS1HB16AQPWPRQ1 offers an accuracy level that ensures reliable performance and diagnostics.
  • Protection Features: It includes a suite of protection mechanisms such as over-current, over-temperature, and short-circuit protection, enhancing the safety and longevity of the system.
  • Diagnostic Reporting: With its diagnostic capabilities, the device can report fault conditions to a microcontroller, facilitating maintenance and troubleshooting.
  • Low Standby Current: The device is designed for minimal power consumption in standby mode, which is critical for battery-powered applications.

Applications:

  • Automotive Body Control Modules
  • Power Distribution Modules
  • Automotive Lighting Systems
  • Motor and Solenoid Control

The TPS1HB16AQPWPRQ1 comes in a compact, surface-mount package that is optimized for thermal performance and space-constrained applications. Its robust design complies with automotive industry standards, ensuring reliability and performance in harsh automotive environments. With its integrated power MOSFET, this smart switch is capable of handling high continuous current loads while providing advanced control and protection features.

Whether you are designing an advanced automotive system or looking to upgrade existing electronics, the TPS1HB16AQPWPRQ1 from Texas Instruments offers the performance, durability, and intelligence required to meet the demanding needs of modern vehicles.

You May Also Be Interested in

Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
ON Semiconductor
IC DISTR LOAD SWITCH 2CH 8DFN
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:2 SOP-J8
Need more? Email Us
Microchip Technology
DUAL PROGRAMABLE CURRENT LIMIT S
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Microchip Technology
PC CARD/CARDBUS POWER CONTRLR
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7107 $51.3210
75+ $1.4036 $105.2700
115+ $1.3598 $156.3770
155+ $1.3159 $203.9645
200+ $1.2721 $254.4200
265+ $1.1405 $302.2325
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess